Amphenol Corporation Circular Cable Assemblies 1CB-04AMMM-SL7A04

Description
CERES, MIDDLE SIZE, 10A, 04 PINS
Request a Quote Datasheet
Description
CERES, MIDDLE SIZE, 10A, 04 PINS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Cable Assemblies - 1754-1CB-04AMMM-SL7A04-ND - DigiKey
Thief River Falls, MN, United States
Circular Cable Assemblies
1754-1CB-04AMMM-SL7A04-ND
Circular Cable Assemblies 1754-1CB-04AMMM-SL7A04-ND
CERES, MIDDLE SIZE, 10A, 04 PINS

CERES, MIDDLE SIZE, 10A, 04 PINS

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Cable Assemblies
Product Number 1754-1CB-04AMMM-SL7A04-ND
Product Name Circular Cable Assemblies
Cable Shielding No Shielding
Unlock Full Specs
to access all available technical data

Similar Products

2350-1300-20 | Saf-D-Grid ® 300 Single-Ended “T” Latch Plug Power Cord - 2350-1300-20 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
2 suppliers
Wire Harnesses - EA-W21-500-51 - bisco industries
Specs
Cable Length 16.4 ft (50 dm)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details
Stability Cables - SF-292-MM-60-LP - Maury Microwave
Specs
Application RF
Connector Type 2.92mm
View Details