Amphenol Corporation Multiple Conductor Cables 19103119001

Description
8 (4 Pair Twisted) Conductor Multi-Pair, Cat6a Cable Black 26 AWG Foil, Braid 984.3' (300.0m)
Request a Quote Datasheet
Description
8 (4 Pair Twisted) Conductor Multi-Pair, Cat6a Cable Black 26 AWG Foil, Braid 984.3' (300.0m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - 19103119001-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
19103119001-ND
Multiple Conductor Cables 19103119001-ND
8 (4 Pair Twisted) Conductor Multi-Pair, Cat6a Cable Black 26 AWG Foil, Braid 984.3' (300.0m)

8 (4 Pair Twisted) Conductor Multi-Pair, Cat6a Cable Black 26 AWG Foil, Braid 984.3' (300.0m)

Buy Now Datasheet
Multiple Conductor Cables - 623-19103119001-DS-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
623-19103119001-DS-ND
Multiple Conductor Cables 623-19103119001-DS-ND
CB CAT6A 8CON 26AWG BLK METER

CB CAT6A 8CON 26AWG BLK METER

Buy Now Datasheet
Shielded Cable Multipair, Cat6A, 4Pair, 26Awg, 300M, 230V; Cable Shielding Amphenol Pcd - 08X0972 - Newark, An Avnet Company
Chicago, IL, United States
Shielded Cable Multipair, Cat6A, 4Pair, 26Awg, 300M, 230V; Cable Shielding Amphenol Pcd
08X0972
Shielded Cable Multipair, Cat6A, 4Pair, 26Awg, 300M, 230V; Cable Shielding Amphenol Pcd 08X0972
SHIELDED CABLE MULTIPAIR, CAT6A, 4PAIR, 26AWG, 300M, 230V; Cable Shielding:Shielded; LAN Category:Cat6a; Wire Gauge:26AWG; Conductor Area CSA:0.14mm²; Reel Length (Imperial):984ft; Reel Length (Metric):300m; No. of Pairs:4 Pair RoHS Compliant: Yes

SHIELDED CABLE MULTIPAIR, CAT6A, 4PAIR, 26AWG, 300M, 230V; Cable Shielding:Shielded; LAN Category:Cat6a; Wire Gauge:26AWG; Conductor Area CSA:0.14mm²; Reel Length (Imperial):984ft; Reel Length (Metric):300m; No. of Pairs:4 Pair RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company
Product Category Network Cables Network Cables Cable Assemblies
Product Number 19103119001-ND 623-19103119001-DS-ND 08X0972
Product Name Multiple Conductor Cables Multiple Conductor Cables Shielded Cable Multipair, Cat6A, 4Pair, 26Awg, 300M, 230V; Cable Shielding Amphenol Pcd
Product Category Cable Cable
Standards / Certifications RoHS RoHS
Cable Length 984 ft (3000 dm)
Unlock Full Specs
to access all available technical data

Similar Products

CobaltFx 20 GHz 4' FET RF Cable Kit -  - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Application Instrumentation and Control; RF
Cable Length 4 ft (12.19 dm)
View Details
BioCompatic silicone cable alternative -  - Northwire, Inc.
Specs
Application Instrumentation and Control (optional feature); Medical; Networking (optional feature)
Standards / Certifications ISO; USP Class VI
View Details
High Performance Dynamic Cable Assemblies: Lab-Flex® Series -  - Smiths Interconnect, a Molex company
Specs
Application RF
View Details