Amphenol Corporation Multiple Conductor Cables 19103117901

Description
8 (4 Pair Twisted) Conductor Multi-Pair, Cat6 Cable Black 26 AWG Foil, Braid 984.3' (300.0m)
Request a Quote Datasheet
Description
8 (4 Pair Twisted) Conductor Multi-Pair, Cat6 Cable Black 26 AWG Foil, Braid 984.3' (300.0m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - 19103117901-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
19103117901-ND
Multiple Conductor Cables 19103117901-ND
8 (4 Pair Twisted) Conductor Multi-Pair, Cat6 Cable Black 26 AWG Foil, Braid 984.3' (300.0m)

8 (4 Pair Twisted) Conductor Multi-Pair, Cat6 Cable Black 26 AWG Foil, Braid 984.3' (300.0m)

Buy Now Datasheet
Multiple Conductor Cables - 623-19103117901-DS-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
623-19103117901-DS-ND
Multiple Conductor Cables 623-19103117901-DS-ND
CB CAT6 8COND 26AWG BLK METER

CB CAT6 8COND 26AWG BLK METER

Buy Now Datasheet
Cable Assemblies - 19103117901 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Cable Assemblies
19103117901
Cable Assemblies 19103117901
CAT 6 CABLE-984 FT

CAT 6 CABLE-984 FT

Buy Now
Shielded Cable Multipair, Cat6, 4Pair, 26Awg, 300M, 230V; Cable Shielding Amphenol Pcd - 08X0970 - Newark, An Avnet Company
Chicago, IL, United States
Shielded Cable Multipair, Cat6, 4Pair, 26Awg, 300M, 230V; Cable Shielding Amphenol Pcd
08X0970
Shielded Cable Multipair, Cat6, 4Pair, 26Awg, 300M, 230V; Cable Shielding Amphenol Pcd 08X0970
SHIELDED CABLE MULTIPAIR, CAT6, 4PAIR, 26AWG, 300M, 230V; Cable Shielding:Shielded; LAN Category:Cat6; Wire Gauge:26AWG; Conductor Area CSA:0.14mm²; Reel Length (Imperial):984ft; Reel Length (Metric):300m; No. of Pairs:4 Pair RoHS Compliant: Yes

SHIELDED CABLE MULTIPAIR, CAT6, 4PAIR, 26AWG, 300M, 230V; Cable Shielding:Shielded; LAN Category:Cat6; Wire Gauge:26AWG; Conductor Area CSA:0.14mm²; Reel Length (Imperial):984ft; Reel Length (Metric):300m; No. of Pairs:4 Pair RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Powell Electronics, Inc. Newark, An Avnet Company
Product Category Network Cables Network Cables Cable Assemblies Cable Assemblies
Product Number 19103117901-ND 623-19103117901-DS-ND 19103117901 08X0970
Product Name Multiple Conductor Cables Multiple Conductor Cables Cable Assemblies Shielded Cable Multipair, Cat6, 4Pair, 26Awg, 300M, 230V; Cable Shielding Amphenol Pcd
Product Category Cable Cable
Standards / Certifications RoHS RoHS
Cable Length 984 ft (3000 dm)
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Cable - 2 Pin ARC Type Magnetic Pogo Pin Charger -  - Shenzhen QH Industrial Co., Ltd
Specs
Application Power Cable
View Details
Standard Cable - Model SAC-213 - A.H. Systems Inc.
Specs
Application RF
Product Type Patch; RG-58
Cable Type Coaxial
View Details