Amphenol Corporation Ribbon Cable, 68Way, 30.5M; Cable Shielding Amphenol Spectra-Strip 191-3003-068

Description
RIBBON CABLE, 68WAY, 30.5M; Cable Shielding:Unscreened ; No. of Cores:68Core; Wire Gauge:30AWG; Conductor Area CSA:0.072mm2; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Jacket Colour:Grey; Cable Width:43.18mm; No. of MaxRoHS Compliant: Yes
Description
RIBBON CABLE, 68WAY, 30.5M; Cable Shielding:Unscreened ; No. of Cores:68Core; Wire Gauge:30AWG; Conductor Area CSA:0.072mm2; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Jacket Colour:Grey; Cable Width:43.18mm; No. of MaxRoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Ribbon Cable, 68Way, 30.5M; Cable Shielding Amphenol Spectra-Strip - 51AH7784 - Newark, An Avnet Company
Chicago, IL, United States
Ribbon Cable, 68Way, 30.5M; Cable Shielding Amphenol Spectra-Strip
51AH7784
Ribbon Cable, 68Way, 30.5M; Cable Shielding Amphenol Spectra-Strip 51AH7784
RIBBON CABLE, 68WAY, 30.5M; Cable Shielding:Unscreened ; No. of Cores:68Core; Wire Gauge:30AWG; Conductor Area CSA:0.072mm2; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Jacket Colour:Grey; Cable Width:43.18mm; No. of MaxRoHS Compliant: Yes

RIBBON CABLE, 68WAY, 30.5M; Cable Shielding:Unscreened; No. of Cores:68Core; Wire Gauge:30AWG; Conductor Area CSA:0.072mm2; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Jacket Colour:Grey; Cable Width:43.18mm; No. of MaxRoHS Compliant: Yes

Supplier's Site
Wire And Cable Rohs Compliant Amphenol Spectra-Strip - 10AK1119 - Newark, An Avnet Company
Chicago, IL, United States
Wire And Cable Rohs Compliant Amphenol Spectra-Strip
10AK1119
Wire And Cable Rohs Compliant Amphenol Spectra-Strip 10AK1119
WIRE AND CABLE ROHS COMPLIANT: YES

WIRE AND CABLE ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number 51AH7784 10AK1119
Product Name Ribbon Cable, 68Way, 30.5M; Cable Shielding Amphenol Spectra-Strip Wire And Cable Rohs Compliant Amphenol Spectra-Strip
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
mini-SAS HD - 10112634-101LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Board Connector
Standards / Certifications RoHS; UL Recognized Component Mark (US and Canadian)
View Details
Coaxial Cable - 100828 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Networking
Cable Type Coaxial
Cable Length 16.4 ft (50 dm)
View Details