Amphenol Corporation Flat Cable, 26Cond, 250Ft, 30Awg, 150V; Cable Shielding Amphenol Spectra-Strip 191-3003-026

Description
FLAT CABLE, 26COND, 250FT, 30AWG, 150V; Cable Shielding:Unshielded ; No. of Conductors:26Conduct or; Wire Gauge:30AWG; Conductor Area CSA:-; Reel Length (Imperial):250ft; Reel Length (Metric):76.2m; Jacket Color:Grey RoHS Compliant: Yes
Description
FLAT CABLE, 26COND, 250FT, 30AWG, 150V; Cable Shielding:Unshielded ; No. of Conductors:26Conduct or; Wire Gauge:30AWG; Conductor Area CSA:-; Reel Length (Imperial):250ft; Reel Length (Metric):76.2m; Jacket Color:Grey RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Flat Cable, 26Cond, 250Ft, 30Awg, 150V; Cable Shielding Amphenol Spectra-Strip - 73C4868 - Newark, An Avnet Company
Chicago, IL, United States
Flat Cable, 26Cond, 250Ft, 30Awg, 150V; Cable Shielding Amphenol Spectra-Strip
73C4868
Flat Cable, 26Cond, 250Ft, 30Awg, 150V; Cable Shielding Amphenol Spectra-Strip 73C4868
FLAT CABLE, 26COND, 250FT, 30AWG, 150V; Cable Shielding:Unshielded ; No. of Conductors:26Conduct or; Wire Gauge:30AWG; Conductor Area CSA:-; Reel Length (Imperial):250ft; Reel Length (Metric):76.2m; Jacket Color:Grey RoHS Compliant: Yes

FLAT CABLE, 26COND, 250FT, 30AWG, 150V; Cable Shielding:Unshielded; No. of Conductors:26Conductor; Wire Gauge:30AWG; Conductor Area CSA:-; Reel Length (Imperial):250ft; Reel Length (Metric):76.2m; Jacket Color:Grey RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 73C4868
Product Name Flat Cable, 26Cond, 250Ft, 30Awg, 150V; Cable Shielding Amphenol Spectra-Strip
Cable Type Flat Cable
Unlock Full Specs
to access all available technical data

Similar Products

Rotary System Cable, Type 7, Stainless Ball to Stainless Ball - AC-CBH0-7-2000-036 - Southco
Specs
Application Instrumentation and Control
Cable Length 6.56 ft (20 dm)
View Details
Connecting cable - 706-150/350-200 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 6.56 ft (20 dm)
View Details
2 suppliers
Standard Cable Assemblies - Bx4SML-BeN4(XX)-Bx6PM - Strainsert
Specs
Cable Length 10 to 100 ft (30.48 to 305 dm)
Connector Type PT06A-10-6P
View Details