Amphenol Corporation Flat Cable, 50 Conductor 100Ft 28Awg 300V; Cable Shielding Amphenol Spectra-Strip 191-2811-050

Description
FLAT CABLE, 50 CONDUCTOR 100FT 28AWG 300V; Cable Shielding:Unshielded ; No. of Conductors:50Conduct or; Wire Gauge:28AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.48m; Jacket Color:Blue RoHS Compliant: Yes
Datasheet
Description
FLAT CABLE, 50 CONDUCTOR 100FT 28AWG 300V; Cable Shielding:Unshielded ; No. of Conductors:50Conduct or; Wire Gauge:28AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.48m; Jacket Color:Blue RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flat Cable, 50 Conductor 100Ft 28Awg 300V; Cable Shielding Amphenol Spectra-Strip - 34M4139 - Newark, An Avnet Company
Chicago, IL, United States
Flat Cable, 50 Conductor 100Ft 28Awg 300V; Cable Shielding Amphenol Spectra-Strip
34M4139
Flat Cable, 50 Conductor 100Ft 28Awg 300V; Cable Shielding Amphenol Spectra-Strip 34M4139
FLAT CABLE, 50 CONDUCTOR 100FT 28AWG 300V; Cable Shielding:Unshielded ; No. of Conductors:50Conduct or; Wire Gauge:28AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.48m; Jacket Color:Blue RoHS Compliant: Yes

FLAT CABLE, 50 CONDUCTOR 100FT 28AWG 300V; Cable Shielding:Unshielded; No. of Conductors:50Conductor; Wire Gauge:28AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.48m; Jacket Color:Blue RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 34M4139
Product Name Flat Cable, 50 Conductor 100Ft 28Awg 300V; Cable Shielding Amphenol Spectra-Strip
Cable Type Flat Cable
Unlock Full Specs
to access all available technical data

Similar Products

Displayport Male To DVI Female Converter Cable -  - Shenzhen QH Industrial Co., Ltd
Specs
Application Video
Product Type DisplayPort; DVI Cable; Display port
View Details
Super Flexible Interconnect, 0.047
Specs
Cable Length 4 ft (12.19 dm)
Rated Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Precision Test Cable Assemblies: VNA/PNA Coaxial Test Cable Assemblies -  - Molex Signal Tech Industrial Ltd.
Specs
Application RF
Cable Type Coaxial
View Details