Amphenol Corporation Flat Cable, 40 Conductor, 100Ft 28Awg 300V; Cable Shielding Amphenol Spectra-Strip 191-2811-040

Description
FLAT CABLE, 40 CONDUCTOR, 100FT 28AWG 300V; Cable Shielding:Unshielded ; No. of Conductors:40Conduct or; Wire Gauge:28AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.48m; Jacket Color:Blue RoHS Compliant: Yes
Datasheet
Description
FLAT CABLE, 40 CONDUCTOR, 100FT 28AWG 300V; Cable Shielding:Unshielded ; No. of Conductors:40Conduct or; Wire Gauge:28AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.48m; Jacket Color:Blue RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flat Cable, 40 Conductor, 100Ft 28Awg 300V; Cable Shielding Amphenol Spectra-Strip - 35B4809 - Newark, An Avnet Company
Chicago, IL, United States
Flat Cable, 40 Conductor, 100Ft 28Awg 300V; Cable Shielding Amphenol Spectra-Strip
35B4809
Flat Cable, 40 Conductor, 100Ft 28Awg 300V; Cable Shielding Amphenol Spectra-Strip 35B4809
FLAT CABLE, 40 CONDUCTOR, 100FT 28AWG 300V; Cable Shielding:Unshielded ; No. of Conductors:40Conduct or; Wire Gauge:28AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.48m; Jacket Color:Blue RoHS Compliant: Yes

FLAT CABLE, 40 CONDUCTOR, 100FT 28AWG 300V; Cable Shielding:Unshielded; No. of Conductors:40Conductor; Wire Gauge:28AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.48m; Jacket Color:Blue RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 35B4809
Product Name Flat Cable, 40 Conductor, 100Ft 28Awg 300V; Cable Shielding Amphenol Spectra-Strip
Cable Type Flat Cable
Unlock Full Specs
to access all available technical data

Similar Products

Connecting cables - M12 - Power - M12 Power - V-SK4P-M12P-S-G-15M-BK-2-X-T-4 -  - Schmersal Inc.
Specs
Application Instrumentation and Control
Cable Length 49.21 ft (150 dm)
Rated Temperature -30 to 90 C (-22 to 194 F)
View Details
Twisted Pair Cable - 028785-000 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Modified Radiation Cross-linked ETFE Polymer
Cable Conductor Copper
View Details
2 suppliers
Stability Cables - SP-1-FF-8 - Maury Microwave
Specs
Application RF
Connector Type 1mm
View Details
Plug socket with cable - NEBU-M12W8-K-10-N-LE8 - Festo Corporation
Specs
Cable Length 32.81 ft (100 dm)
Connector Type M12x1 A-coded as per EN 61076-2-101
Standards / Certifications EN 61076-2-101
View Details
2 suppliers