Amphenol Corporation cable,flat(planar),gray pvc insul w/1 red edge,50 conductors,28 awg stranded 191-2801-150

Description
28 AWG, 7/36, 0.050 Centers, Strand Tinned Copper Fast, Low Cost Mass Termination for All Standard 50 MIL Insulation Displacement (IDC) Connectors High Flexible Gray PVC Insulation with One Red Edge Voltage Rating: 300 V Current Rating: 1 Amp
Datasheet
Description
28 AWG, 7/36, 0.050 Centers, Strand Tinned Copper Fast, Low Cost Mass Termination for All Standard 50 MIL Insulation Displacement (IDC) Connectors High Flexible Gray PVC Insulation with One Red Edge Voltage Rating: 300 V Current Rating: 1 Amp
Datasheet

Suppliers

Company
Product
Description
Supplier Links
cable,flat(planar),gray pvc insul w/1 red edge,50 conductors,28 awg stranded - 70111290 - Allied Electronics, Inc.
Fort Worth, TX, USA
cable,flat(planar),gray pvc insul w/1 red edge,50 conductors,28 awg stranded
70111290
cable,flat(planar),gray pvc insul w/1 red edge,50 conductors,28 awg stranded 70111290
28 AWG, 7/36, 0.050 Centers, Strand Tinned Copper Fast, Low Cost Mass Termination for All Standard 50 MIL Insulation Displacement (IDC) Connectors High Flexible Gray PVC Insulation with One Red Edge Voltage Rating: 300 V Current Rating: 1 Amp

  • 28 AWG, 7/36, 0.050 Centers, Strand Tinned Copper
  • Fast, Low Cost Mass Termination for All Standard 50 MIL Insulation Displacement (IDC) Connectors
  • High Flexible Gray PVC Insulation with One Red Edge
  • Voltage Rating: 300 V
  • Current Rating: 1 Amp
Supplier's Site
Flat Cable, 50 Conductor, 100Ft, 28Awg, 300V; Cable Shielding Amphenol Spectra-Strip - 78K6420 - Newark, An Avnet Company
Chicago, IL, United States
Flat Cable, 50 Conductor, 100Ft, 28Awg, 300V; Cable Shielding Amphenol Spectra-Strip
78K6420
Flat Cable, 50 Conductor, 100Ft, 28Awg, 300V; Cable Shielding Amphenol Spectra-Strip 78K6420
FLAT CABLE, 50 CONDUCTOR, 100FT, 28AWG, 300V; Cable Shielding:Unshielded ; No. of Conductors:50Conduct or; Wire Gauge:28AWG; Conductor Area CSA:0.072mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.48m; Jacket Color:Grey RoHS Compliant: Yes

FLAT CABLE, 50 CONDUCTOR, 100FT, 28AWG, 300V; Cable Shielding:Unshielded; No. of Conductors:50Conductor; Wire Gauge:28AWG; Conductor Area CSA:0.072mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.48m; Jacket Color:Grey RoHS Compliant: Yes

Supplier's Site Datasheet
Ribbon Cable, Spectra Zipr Planar, 50 Core, 28 Awg, 0.072 Mm , 1.27 Mm, 100 Ft, 30.48 M Rohs Compliant Amphenol Spectra-Strip - 38Y7211 - Newark, An Avnet Company
Chicago, IL, United States
Ribbon Cable, Spectra Zipr Planar, 50 Core, 28 Awg, 0.072 Mm , 1.27 Mm, 100 Ft, 30.48 M Rohs Compliant Amphenol Spectra-Strip
38Y7211
Ribbon Cable, Spectra Zipr Planar, 50 Core, 28 Awg, 0.072 Mm , 1.27 Mm, 100 Ft, 30.48 M Rohs Compliant Amphenol Spectra-Strip 38Y7211
Ribbon Cable, Spectra Zipr Planar, 50 Core, 28 AWG, 0.072 mm , 1.27 mm, 100 ft, 30.48 m RoHS Compliant: Yes

Ribbon Cable, Spectra Zipr Planar, 50 Core, 28 AWG, 0.072 mm , 1.27 mm, 100 ft, 30.48 m RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Allied Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company
Product Category Network Cables Cable Assemblies Cable Assemblies
Product Number 70111290 78K6420 38Y7211
Product Name cable,flat(planar),gray pvc insul w/1 red edge,50 conductors,28 awg stranded Flat Cable, 50 Conductor, 100Ft, 28Awg, 300V; Cable Shielding Amphenol Spectra-Strip Ribbon Cable, Spectra Zipr Planar, 50 Core, 28 Awg, 0.072 Mm , 1.27 Mm, 100 Ft, 30.48 M Rohs Compliant Amphenol Spectra-Strip
Product Category Cable
Cable Type Flat Cable Flat Cable
Standards / Certifications CSA Mark; UL Recognized Component Mark (US and Canadian) RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

mini-SAS HD - 10112632-101LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Board Connector
Standards / Certifications RoHS; UL Recognized Component Mark (US and Canadian)
View Details
Mating Cable Connector UL PVC for M12 -  - Sensata Technologies
Specs
Connector Type M12
View Details
System cable - 706-2300/306-200 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 6.56 ft (20 dm)
View Details