Amphenol Corporation cable,flat(planar),gray pvc insul w/1 red edge,40 conductors,28 awg stranded 191-2801-140

Description
28 AWG, 7/36, 0.050 Centers, Strand Tinned Copper Fast, Low Cost Mass Termination for All Standard 50 MIL Insulation Displacement (IDC) Connectors High Flexible Gray PVC Insulation with One Red Edge Voltage Rating: 300 V Current Rating: 1 Amp
Datasheet
Description
28 AWG, 7/36, 0.050 Centers, Strand Tinned Copper Fast, Low Cost Mass Termination for All Standard 50 MIL Insulation Displacement (IDC) Connectors High Flexible Gray PVC Insulation with One Red Edge Voltage Rating: 300 V Current Rating: 1 Amp
Datasheet

Suppliers

Company
Product
Description
Supplier Links
cable,flat(planar),gray pvc insul w/1 red edge,40 conductors,28 awg stranded - 70111289 - Allied Electronics, Inc.
Fort Worth, TX, USA
cable,flat(planar),gray pvc insul w/1 red edge,40 conductors,28 awg stranded
70111289
cable,flat(planar),gray pvc insul w/1 red edge,40 conductors,28 awg stranded 70111289
28 AWG, 7/36, 0.050 Centers, Strand Tinned Copper Fast, Low Cost Mass Termination for All Standard 50 MIL Insulation Displacement (IDC) Connectors High Flexible Gray PVC Insulation with One Red Edge Voltage Rating: 300 V Current Rating: 1 Amp

  • 28 AWG, 7/36, 0.050 Centers, Strand Tinned Copper
  • Fast, Low Cost Mass Termination for All Standard 50 MIL Insulation Displacement (IDC) Connectors
  • High Flexible Gray PVC Insulation with One Red Edge
  • Voltage Rating: 300 V
  • Current Rating: 1 Amp
Supplier's Site
Flat Cable, 40 Conductor, 100Ft, 28Awg, 300V; Cable Shielding Amphenol Spectra-Strip - 78K6419 - Newark, An Avnet Company
Chicago, IL, United States
Flat Cable, 40 Conductor, 100Ft, 28Awg, 300V; Cable Shielding Amphenol Spectra-Strip
78K6419
Flat Cable, 40 Conductor, 100Ft, 28Awg, 300V; Cable Shielding Amphenol Spectra-Strip 78K6419
FLAT CABLE, 40 CONDUCTOR, 100FT, 28AWG, 300V; Cable Shielding:Unshielded ; No. of Conductors:40Conduct or; Wire Gauge:28AWG; Conductor Area CSA:0.072mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.48m; Jacket Color:Grey RoHS Compliant: Yes

FLAT CABLE, 40 CONDUCTOR, 100FT, 28AWG, 300V; Cable Shielding:Unshielded; No. of Conductors:40Conductor; Wire Gauge:28AWG; Conductor Area CSA:0.072mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.48m; Jacket Color:Grey RoHS Compliant: Yes

Supplier's Site Datasheet
Ribbon Cable, Spectra Zipr Planar, 40 Core, 28 Awg, 0.072 Mm , 1.27 Mm, 100 Ft, 30.48 M Rohs Compliant Amphenol Spectra-Strip - 01M9962 - Newark, An Avnet Company
Chicago, IL, United States
Ribbon Cable, Spectra Zipr Planar, 40 Core, 28 Awg, 0.072 Mm , 1.27 Mm, 100 Ft, 30.48 M Rohs Compliant Amphenol Spectra-Strip
01M9962
Ribbon Cable, Spectra Zipr Planar, 40 Core, 28 Awg, 0.072 Mm , 1.27 Mm, 100 Ft, 30.48 M Rohs Compliant Amphenol Spectra-Strip 01M9962
Ribbon Cable, Spectra Zipr Planar, 40 Core, 28 AWG, 0.072 mm , 1.27 mm, 100 ft, 30.48 m RoHS Compliant: Yes

Ribbon Cable, Spectra Zipr Planar, 40 Core, 28 AWG, 0.072 mm , 1.27 mm, 100 ft, 30.48 m RoHS Compliant: Yes

Supplier's Site Datasheet
Ribbon Cable, Spectra Zipr Planar, 40 Core, 28 Awg, 0.072 Mm , 1.27 Mm, 100 Ft, 30.48 M Rohs Compliant Amphenol Spectra-Strip - 38Y7210 - Newark, An Avnet Company
Chicago, IL, United States
Ribbon Cable, Spectra Zipr Planar, 40 Core, 28 Awg, 0.072 Mm , 1.27 Mm, 100 Ft, 30.48 M Rohs Compliant Amphenol Spectra-Strip
38Y7210
Ribbon Cable, Spectra Zipr Planar, 40 Core, 28 Awg, 0.072 Mm , 1.27 Mm, 100 Ft, 30.48 M Rohs Compliant Amphenol Spectra-Strip 38Y7210
Ribbon Cable, Spectra Zipr Planar, 40 Core, 28 AWG, 0.072 mm , 1.27 mm, 100 ft, 30.48 m RoHS Compliant: Yes

Ribbon Cable, Spectra Zipr Planar, 40 Core, 28 AWG, 0.072 mm , 1.27 mm, 100 ft, 30.48 m RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Allied Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company
Product Category Network Cables Cable Assemblies Cable Assemblies
Product Number 70111289 78K6419 01M9962
Product Name cable,flat(planar),gray pvc insul w/1 red edge,40 conductors,28 awg stranded Flat Cable, 40 Conductor, 100Ft, 28Awg, 300V; Cable Shielding Amphenol Spectra-Strip Ribbon Cable, Spectra Zipr Planar, 40 Core, 28 Awg, 0.072 Mm , 1.27 Mm, 100 Ft, 30.48 M Rohs Compliant Amphenol Spectra-Strip
Product Category Cable
Cable Type Flat Cable Flat Cable
Standards / Certifications CSA Mark; UL Recognized Component Mark (US and Canadian) RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Twisted Pair Cable - 045094-000 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Radiation-Crosslinked, Modified ETFE
Cable Conductor Copper
View Details
2 suppliers
Cable Assemblies - Power, Line Cables and Extension Cords - 70006020300 - Acme Chip Technology Co., Limited
Specs
Cable Shielding No Shielding; Unshielded
Cable Length 9.84 ft (29.99 dm)
Rated Temperature -15 to 70 C (5 to 158 F)
View Details
Mini Displayport To HDMI Converter Cable -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Application Video
Product Type DisplayPort; Mini Display port
View Details