STAMPED PIN D-SubMINIATURE, D-Sub, Stamped Signal 3A, High Density, High Temp, Straight PCB Thru Hole, 78 Socket, 30 in Gold, 4-40 Threaded Standoff 5.93mm, Without Bracket, Without Boardlock, Amphenol is one of the leading manufacturers of Input Output Connectors. Contact us today for more details of D-Subminiature Connector, part number 17EHD026SAM030
D-SUB, STAMPED SIGNAL 3A, HIGH D
Dsub, Stamped Signal 3A, High Density, H
Dsub, Stamped Signal 3A, High Density, High Temp, Straight PCB Thru Hole, 78 Socket, 30µ in Gold, 4-40 Threaded Standoff 5.93mm, Without Bracket, Without Boardlock / Tray
| Amphenol Communications Solutions | DigiKey | Powell Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 17EHD078SAM130 | 664-17EHD078SAM130-ND | 17EHD078SAM130 | 39M2869 |
| Product Name | STAMPED PIN D-SubMINIATURE | D-Sub Connector Assemblies | D-Sub Connectors | Dsub, Stamped Signal 3A, High Density, High Temp, Straight Pcb Thru Hole, 78 Socket, 30Μ In Gold, 4-40 Threaded Standoff 5.93Mm, Without Bracket, Without Boardlock / Tray Amphenol Communicatio... |
| Connector Type | D-Sub Connector; PC Card Connector | Receptacle, Female Sockets | D-Sub Connector | D-Sub Connector |
| Geometry | Straight | Straight | ||
| Termination | PCB Mount | |||
| Category | D-Sub Connector |