STAMPED PIN D-SubMINIATURE, D-Sub, Stamped Signal 3A, High Density, High Temp, Straight Soldercup, 78 Socket, Flash Gold, 3.05mm (.120in) Clear Hole, Without Bracket, Without Boardlock, Amphenol is one of the leading manufacturers of Input Output Connectors. Contact us today for more details of D-Subminiature Connector, part number 17EHD078SAA030
78 Position D-Sub, High Density Receptacle, Female Sockets Connector
Dsub, Stamped Signal 3A, High Density, H
Connector
DSUB HD SOLDER CUP 78 SOCKET
DSUB HD SOLDER CUP 78 SOCKET
D SUB CONNECTOR, STANDARD, 78 POSITION, RECEPTACLE; No. of Contacts:78Contacts;
| Amphenol Communications Solutions | DigiKey | Powell Electronics, Inc. | Powell Electronics, Inc. | PEI-Genesis | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 17EHD078SAA000 | 17EHD078SAA000-ND | 17EHD078SAA000 | 17EHD078SAA000 | Amphenol 17EHD078SAA000 | 39M2867 |
| Product Name | STAMPED PIN D-SubMINIATURE | D-Sub Connector Assemblies | D-Sub Connectors | D Sub Connector, Standard, 78 Position, Receptacle; No. Of Contacts Amphenol Communications Solutions | ||
| Connector Type | D-Sub Connector | D-Sub Connector | D-Sub Connector | D-Sub Connector | D-Sub Connector | |
| Geometry | Straight | |||||
| Termination | Solder Cup | Solder |