Amphenol Corporation STAMPED PIN D-SubMINIATURE 17EHD078PAA000

Description
STAMPED PIN D-SubMINIATURE, D-Sub, Stamped Signal 3A, High Density, Straight Soldercup, 78 Pin, Flash Gold, Clear Hole Panel Mounting, Without Bracket, Without Boardlock, Amphenol is one of the leading manufacturers of Input Output Connectors. Contact us today for more details of D-Subminiature Connector, part number 17EHD078PAA030
Request a Quote Datasheet
Description
STAMPED PIN D-SubMINIATURE, D-Sub, Stamped Signal 3A, High Density, Straight Soldercup, 78 Pin, Flash Gold, Clear Hole Panel Mounting, Without Bracket, Without Boardlock, Amphenol is one of the leading manufacturers of Input Output Connectors. Contact us today for more details of D-Subminiature Connector, part number 17EHD078PAA030
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
STAMPED PIN D-SubMINIATURE - 17EHD078PAA000 - Amphenol Communications Solutions
Nashua, NH, United States
STAMPED PIN D-SubMINIATURE
17EHD078PAA000
STAMPED PIN D-SubMINIATURE 17EHD078PAA000
STAMPED PIN D-SubMINIATURE, D-Sub, Stamped Signal 3A, High Density, Straight Soldercup, 78 Pin, Flash Gold, Clear Hole Panel Mounting, Without Bracket, Without Boardlock, Amphenol is one of the leading manufacturers of Input Output Connectors. Contact us today for more details of D-Subminiature Connector, part number 17EHD078PAA030

STAMPED PIN D-SubMINIATURE, D-Sub, Stamped Signal 3A, High Density, Straight Soldercup, 78 Pin, Flash Gold, Clear Hole Panel Mounting, Without Bracket, Without Boardlock, Amphenol is one of the leading manufacturers of Input Output Connectors. Contact us today for more details of D-Subminiature Connector, part number 17EHD078PAA030

Supplier's Site
 - Amphenol 17EHD078PAA000 - PEI-Genesis
Philadelphia, PA, United States
DSUB HD SOLDER CUP 78 PIN

DSUB HD SOLDER CUP 78 PIN

Buy Now
D-Sub Connectors - 17EHD078PAA000 - Powell Electronics, Inc.
Swedesboro, NJ, United States
D-Sub Connectors
17EHD078PAA000
D-Sub Connectors 17EHD078PAA000
Dsub, Stamped Signal 3A, High Density, S

Dsub, Stamped Signal 3A, High Density, S

Buy Now
Swedesboro, NJ, United States
Connector

Connector

Buy Now
D-Sub Connector Assemblies - 17EHD078PAA000-ND - DigiKey
Thief River Falls, MN, United States
D-Sub Connector Assemblies
17EHD078PAA000-ND
D-Sub Connector Assemblies 17EHD078PAA000-ND
78 Position D-Sub, High Density Plug, Male Pins Connector

78 Position D-Sub, High Density Plug, Male Pins Connector

Buy Now Datasheet
D Sub Connector, Standard, 78 Position, Plug; No. Of Contacts Amphenol Communications Solutions - 39M2866 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Connector, Standard, 78 Position, Plug; No. Of Contacts Amphenol Communications Solutions
39M2866
D Sub Connector, Standard, 78 Position, Plug; No. Of Contacts Amphenol Communications Solutions 39M2866
D SUB CONNECTOR, STANDARD, 78 POSITION, PLUG; No. of Contacts:78Contacts; Gender:Plug; Contact Termination Type:Solder; D Sub Shell Size:DD; Product Range:17EHD Series; Connector Body Material:Steel Body; Contact Material:Copper RoHS Compliant: Yes

D SUB CONNECTOR, STANDARD, 78 POSITION, PLUG; No. of Contacts:78Contacts; Gender:Plug; Contact Termination Type:Solder; D Sub Shell Size:DD; Product Range:17EHD Series; Connector Body Material:Steel Body; Contact Material:Copper RoHS Compliant: Yes

Supplier's Site Datasheet
Conn Plug,cable,78 D,solder; No. Of Contacts Amphenol Communications Solutions - 74AC6023 - Newark, An Avnet Company
Chicago, IL, United States
Conn Plug,cable,78 D,solder; No. Of Contacts Amphenol Communications Solutions
74AC6023
Conn Plug,cable,78 D,solder; No. Of Contacts Amphenol Communications Solutions 74AC6023
CONN PLUG,CABLE,78 D,SOLDER; No. of Contacts:78Contacts; Gender:Plug; Contact Termination Type:Solder; D Sub Shell Size:DD; Product Range:17EHD Series; Connector Body Material:Steel Body; Contact Material:Copper Alloy; Contact RoHS Compliant: Yes

CONN PLUG,CABLE,78 D,SOLDER; No. of Contacts:78Contacts; Gender:Plug; Contact Termination Type:Solder; D Sub Shell Size:DD; Product Range:17EHD Series; Connector Body Material:Steel Body; Contact Material:Copper Alloy; Contact RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Amphenol Communications Solutions PEI-Genesis Powell Electronics, Inc. Powell Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 17EHD078PAA000 Amphenol 17EHD078PAA000 17EHD078PAA000 17EHD078PAA000 17EHD078PAA000-ND 39M2866
Product Name STAMPED PIN D-SubMINIATURE D-Sub Connectors D-Sub Connector Assemblies D Sub Connector, Standard, 78 Position, Plug; No. Of Contacts Amphenol Communications Solutions
Connector Type D-Sub Connector D-Sub Connector D-Sub Connector D-Sub Connector D-Sub Connector
Geometry Straight
Termination Solder Cup Solder
Mounting Free Hanging (In-Line)
Unlock Full Specs
to access all available technical data

Similar Products

Connector - 5 Pin Pogo Pin Connector magnetic -  - Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details
Circular Connector Assemblies - CAB.M02.GLA.C92G-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Mounting Free Hanging (In-Line)
Current Rating 30.0 amps
View Details
Connector/Terminal/Pin - 10701158 - Radwell International
Specs
Geometry Right Angle
View Details