Amphenol Commercial Products STAMPED PIN D-SubMINIATURE 17EHD044SAA000

Description
STAMPED PIN D-SubMINIATURE, D-Sub, Stamped Signal 3A, High Density, Straight Soldercup, 44 Socket, Flash Gold, Clear Hole Panel Mounting, Without Bracket, Without Boardlock, Amphenol is one of the leading manufacturers of Input Output Connectors. Contact us today for more details of D-Subminiature Connector, part number 17EHD044SAA030
Request a Quote Datasheet
Description
STAMPED PIN D-SubMINIATURE, D-Sub, Stamped Signal 3A, High Density, Straight Soldercup, 44 Socket, Flash Gold, Clear Hole Panel Mounting, Without Bracket, Without Boardlock, Amphenol is one of the leading manufacturers of Input Output Connectors. Contact us today for more details of D-Subminiature Connector, part number 17EHD044SAA030
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
STAMPED PIN D-SubMINIATURE - 17EHD044SAA000 - Amphenol Communications Solutions
Nashua, NH, United States
STAMPED PIN D-SubMINIATURE
17EHD044SAA000
STAMPED PIN D-SubMINIATURE 17EHD044SAA000
STAMPED PIN D-SubMINIATURE, D-Sub, Stamped Signal 3A, High Density, Straight Soldercup, 44 Socket, Flash Gold, Clear Hole Panel Mounting, Without Bracket, Without Boardlock, Amphenol is one of the leading manufacturers of Input Output Connectors. Contact us today for more details of D-Subminiature Connector, part number 17EHD044SAA030

STAMPED PIN D-SubMINIATURE, D-Sub, Stamped Signal 3A, High Density, Straight Soldercup, 44 Socket, Flash Gold, Clear Hole Panel Mounting, Without Bracket, Without Boardlock, Amphenol is one of the leading manufacturers of Input Output Connectors. Contact us today for more details of D-Subminiature Connector, part number 17EHD044SAA030

Supplier's Site
D-Sub Connectors - 17EHD044SAA000 - Powell Electronics, Inc.
Swedesboro, NJ, United States
D-Sub Connectors
17EHD044SAA000
D-Sub Connectors 17EHD044SAA000
Dsub, Stamped Signal 3A, High Density, S

Dsub, Stamped Signal 3A, High Density, S

Buy Now
Swedesboro, NJ, United States
Connector

Connector

Buy Now
D-Sub Connector Assemblies - 664-17EHD044SAA000-ND - DigiKey
Thief River Falls, MN, United States
D-Sub Connector Assemblies
664-17EHD044SAA000-ND
D-Sub Connector Assemblies 664-17EHD044SAA000-ND
44 Position D-Sub, High Density Receptacle, Female Sockets Connector

44 Position D-Sub, High Density Receptacle, Female Sockets Connector

Buy Now Datasheet
 - Amphenol 17EHD044SAA000 - PEI-Genesis
Philadelphia, PA, United States
DSUB HD SOLDER CUP 44 SOCKET

DSUB HD SOLDER CUP 44 SOCKET

Buy Now
D Sub Connector, Standard, 44 Position, Receptacle; No. Of Contacts Amphenol Communications Solutions - 39M2855 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Connector, Standard, 44 Position, Receptacle; No. Of Contacts Amphenol Communications Solutions
39M2855
D Sub Connector, Standard, 44 Position, Receptacle; No. Of Contacts Amphenol Communications Solutions 39M2855
D SUB CONNECTOR, STANDARD, 44 POSITION, RECEPTACLE; No. of Contacts:44Contacts; Gender:Receptacle; Contact Termination Type:Solder; D Sub Shell Size:DB; Product Range:17EHD Series; Connector Body Material:Steel Body RoHS Compliant: Yes

D SUB CONNECTOR, STANDARD, 44 POSITION, RECEPTACLE; No. of Contacts:44Contacts; Gender:Receptacle; Contact Termination Type:Solder; D Sub Shell Size:DB; Product Range:17EHD Series; Connector Body Material:Steel Body RoHS Compliant: Yes

Supplier's Site Datasheet
D Sub, Hd, 17Ehd, 44Way, Skt; No. Of Contacts Amphenol Communications Solutions - 76AH6494 - Newark, An Avnet Company
Chicago, IL, United States
D Sub, Hd, 17Ehd, 44Way, Skt; No. Of Contacts Amphenol Communications Solutions
76AH6494
D Sub, Hd, 17Ehd, 44Way, Skt; No. Of Contacts Amphenol Communications Solutions 76AH6494
D SUB, HD, 17EHD, 44WAY, SKT; No. of Contacts:44Contacts; Gender:Receptacle; Contact Termination Type:Solder Cup; D Sub Shell Size:DB; Product Range:17EHD Series; Connector Body Material:Steel Body; Contact Material:Copper Alloy; RoHS Compliant: Yes

D SUB, HD, 17EHD, 44WAY, SKT; No. of Contacts:44Contacts; Gender:Receptacle; Contact Termination Type:Solder Cup; D Sub Shell Size:DB; Product Range:17EHD Series; Connector Body Material:Steel Body; Contact Material:Copper Alloy; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Amphenol Communications Solutions Powell Electronics, Inc. Powell Electronics, Inc. DigiKey PEI-Genesis Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 17EHD044SAA000 17EHD044SAA000 17EHD044SAA000 664-17EHD044SAA000-ND Amphenol 17EHD044SAA000 39M2855 76AH6494
Product Name STAMPED PIN D-SubMINIATURE D-Sub Connectors D-Sub Connector Assemblies D Sub Connector, Standard, 44 Position, Receptacle; No. Of Contacts Amphenol Communications Solutions D Sub, Hd, 17Ehd, 44Way, Skt; No. Of Contacts Amphenol Communications Solutions
Connector Type D-Sub Connector D-Sub Connector D-Sub Connector D-Sub Connector D-Sub Connector D-Sub Connector
Geometry Straight
Termination Solder Cup Solder Solder Cup
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Modules (PEM) - 486-3-109-606-ND - DigiKey
Specs
Mounting Panel Mount, Flange
Voltage Rating 250 volts
Current Rating 10.0 amps
View Details
2 suppliers
Jacks, Plugs - 9218YEL - ODG (Origin Data Global)
E-Z-HOOK, a division of Tektest, Inc.
Specs
Gender Female / Jack
Termination Turret
Mounting Panel Mount
View Details