STAMPED PIN D-SubMINIATURE, D-Sub, Stamped Signal 3A, High Density, Straight Soldercup, 44 Pin, Flash Gold, Clear Hole Panel Mounting, Without Bracket, Without Boardlock, Amphenol is one of the leading manufacturers of Input Output Connectors. Contact us today for more details of D-Subminiature Connector, part number 17EHD044PAA132
DSUB HD SOLDER CUP 44 PIN
44 Position D-Sub, High Density Plug, Male Pins Connector
Dsub, Stamped Signal 3A, High Density, S
Connector
CONN D SUB 44 POS PLUG SOLDER CUP
D SUB CONNECTOR, HIGH DENSITY-HD, 44 POSITION, PLUG; No. of Contacts:44Contacts;
| Amphenol Communications Solutions | PEI-Genesis | DigiKey | Powell Electronics, Inc. | Powell Electronics, Inc. | Heilind Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 17EHD044PAA000 | Amphenol 17EHD044PAA000 | 664-17EHD044PAA000-ND | 17EHD044PAA000 | 17EHD044PAA000 | 17EHD044PAA000 | 31M1400 |
| Product Name | STAMPED PIN D-SubMINIATURE | D-Sub Connector Assemblies | D-Sub Connectors | Connectors I/O - D-Sub & D-Ribbon | D Sub Connector, High Density-Hd, 44 Position, Plug; No. Of Contacts Amphenol Communications Solutions | ||
| Connector Type | D-Sub Connector | D-Sub Connector | D-Sub Connector | D-Sub Connector | D-Sub Connector | D-Sub Connector | |
| Geometry | Straight | ||||||
| Termination | Solder Cup | Solder | |||||
| Mounting | Free Hanging (In-Line) |