STAMPED PIN D-SubMINIATURE, D-Sub, Stamped Signal 3A, High Density, Straight Soldercup, 26 Pin, Flash Gold, Clear Hole Panel Mounting, Without Bracket, Without Boardlock, Amphenol is one of the leading manufacturers of Input Output Connectors. Contact us today for more details of D-Subminiature Connector, part number 17EHD026SCH232
26 Position D-Sub, High Density Receptacle, Female Sockets Connector
Dsub, Stamped Signal 3A, High Density, S
Connector
Dsub, Stamped Signal 3A, High Density, Straight Soldercup, 78 Pin, Flash Gold, Clear Hole Panel Mounting, Without Bracket, Without Boardlock / Tray
| Amphenol Communications Solutions | DigiKey | Powell Electronics, Inc. | Powell Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 17EHD026SAM232 | 17EHD026SAM232-ND | 17EHD026SAM232 | 17EHD026SAM232 | 04M1543 |
| Product Name | STAMPED PIN D-SubMINIATURE | D-Sub Connector Assemblies | D-Sub Connectors | Dsub, Stamped Signal 3A, High Density, Straight Soldercup, 78 Pin, Flash Gold, Clear Hole Panel Mounting, Without Bracket, Without Boardlock / Tray Amphenol Communications Solutions | |
| Connector Type | D-Sub Connector | Receptacle, Female Sockets | D-Sub Connector | D-Sub Connector | |
| Geometry | Straight | Straight | |||
| Termination | PCB Mount | ||||
| Category | D-Sub Connector |