STAMPED PIN D-SubMINIATURE, Dsub, Stamped Signal 3A, High Density, High Temp, Straight PCB Through Hole, 15 Pin, Flash Gold, Clear Hole Panel Mounting, Without Bracket, Without Boardlock, Amphenol Communications Solutions (ACS), a division of Amphenol Corporation, is a world leader in interconnect solutions for Communications, Mobile, RF, Optics, and Commercial electronics markets. Contact us today for more details.
Dsub, Stamped Signal 3A, High Density, H
Connector
15 Position D-Sub, High Density Plug, Male Pins Connector
Dsub, Stamped Signal 3A, High Density, High Temp, Straight PCB Thru Hole, 15 Pin, Flash Gold, Clear Hole Panel Mounting, Without Bracket, Without Boardlock / Tray
| Amphenol Communications Solutions | Powell Electronics, Inc. | Powell Electronics, Inc. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | 17EHD015PAA030 | 17EHD015PAA030 | 17EHD015PAA030 | 17EHD015PAA030-ND | 01M3373 |
| Product Name | STAMPED PIN D-SubMINIATURE | D-Sub Connectors | D-Sub Connector Assemblies | Dsub, Stamped Signal 3A, High Density, High Temp, Straight Pcb Thru Hole, 15 Pin, Flash Gold, Clear Hole Panel Mounting, Without Bracket, Without Boardlock / Tray Amphenol Communications Solutions | |
| Connector Type | D-Sub Connector; PC Card Connector | D-Sub Connector | Plug, Male Pins | D-Sub Connector | |
| Geometry | Straight | Straight | |||
| Termination | PCB Mount | ||||
| Category | D-Sub Connector |