Amphenol Commercial Products Connectors 17EHD-044S-AA000

Description
D-Sub High Density Connectors 44P HD-RECPT S/CUP
Datasheet
Description
D-Sub High Density Connectors 44P HD-RECPT S/CUP
Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Sub High Density Connectors 44P HD-RECPT S/CUP

D-Sub High Density Connectors 44P HD-RECPT S/CUP

Supplier's Site Datasheet
connector,d-subminiature,high density receptacle,solder cup term,44 socket cont - 70145045 - Allied Electronics, Inc.
Fort Worth, TX, USA
connector,d-subminiature,high density receptacle,solder cup term,44 socket cont
70145045
connector,d-subminiature,high density receptacle,solder cup term,44 socket cont 70145045
The 17EHD series of High Density D-Subminiature connectors complement Amphenol's extensive D-Subminiature connector line. This family packages high performance with affordable cost. Termination styles include solder cup for cable-mount applications and straight solder tail for PCB mount and are available in industry-standard 15, 26, 44, 62 and 78 positions, in both male and female orientations. A number of options are available, including various levels of selective gold plating, threaded and unthreaded holes for panel/cable mounting, and - for PCB mount styles - stand-offs with or without board locks. 17EHD connectors can mate with any Amphenol high density connectors. 17EHD connectors are fully RoHS compliant and are drop-in alternatives for non-complaint 17HD series connectors. PCB mount connectors are suitable for high temperature solder processes.

The 17EHD series of High Density D-Subminiature connectors complement Amphenol's extensive D-Subminiature connector line. This family packages high performance with affordable cost. Termination styles include solder cup for cable-mount applications and straight solder tail for PCB mount and are available in industry-standard 15, 26, 44, 62 and 78 positions, in both male and female orientations.
A number of options are available, including various levels of selective gold plating, threaded and unthreaded holes for panel/cable mounting, and - for PCB mount styles - stand-offs with or without board locks. 17EHD connectors can mate with any Amphenol high density connectors.
17EHD connectors are fully RoHS compliant and are drop-in alternatives for non-complaint 17HD series connectors. PCB mount connectors are suitable for high temperature solder processes.

Supplier's Site

Technical Specifications

  ODG (Origin Data Global) Allied Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors
Product Number 17EHD-044S-AA000 70145045
Product Name Connectors connector,d-subminiature,high density receptacle,solder cup term,44 socket cont
Unlock Full Specs
to access all available technical data

Similar Products

Arduino Headers Kit (not soldered) - AS-ACC-ARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
MHV Coaxial Connector, Air-side, 5000 Volts, 3 Amps - A0060-1-CN - MPF Products, INC.
Specs
Connector Type Coaxial Connector
Voltage Rating 5000 volts
Current Rating 3.0 amps
View Details
Mini DIN Jack 1x1 Port 7 Positions with Front Ground Tab - 80203-508RLS17SL - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Female / Jack
Termination Through Hole
View Details
E-Z-Flex Banana Socket to 0.092″ Pin Plug, Adapter - 9341 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Coupling / Adapter Coupling / Adapter
Gender Male / Plug
View Details