The 17EHD series of High Density D-Subminiature connectors complement Amphenol's extensive D-Subminiature connector line. This family packages high performance with affordable cost. Termination styles include solder cup for cable-mount applications and straight solder tail for PCB mount and are available in industry-standard 15, 26, 44, 62 and 78 positions, in both male and female orientations.
A number of options are available, including various levels of selective gold plating, threaded and unthreaded holes for panel/cable mounting, and - for PCB mount styles - stand-offs with or without board locks. 17EHD connectors can mate with any Amphenol high density connectors.
17EHD connectors are fully RoHS compliant and are drop-in alternatives for non-complaint 17HD series connectors. PCB mount connectors are suitable for high temperature solder processes.
| Allied Electronics, Inc. | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 70145044 |
| Product Name | connector,d-subminiature,high density plug,solder cup termination,44 pin contact |