Amphenol Commercial Products connector,d-subminiature,high density plug,solder cup termination,15 pin contact 17EHD-015P-AA000

Description
The 17EHD series of High Density D-Subminiature connectors complement Amphenol's extensive D-Subminiature connector line. This family packages high performance with affordable cost. Termination styles include solder cup for cable-mount applications and straight solder tail for PCB mount and are available in industry-standard 15, 26, 44, 62 and 78 positions, in both male and female orientations. A number of options are available, including various levels of selective gold plating, threaded and unthreaded holes for panel/cable mounting, and - for PCB mount styles - stand-offs with or without board locks. 17EHD connectors can mate with any Amphenol high density connectors. 17EHD connectors are fully RoHS compliant and are drop-in alternatives for non-complaint 17HD series connectors. PCB mount connectors are suitable for high temperature solder processes.
Description
The 17EHD series of High Density D-Subminiature connectors complement Amphenol's extensive D-Subminiature connector line. This family packages high performance with affordable cost. Termination styles include solder cup for cable-mount applications and straight solder tail for PCB mount and are available in industry-standard 15, 26, 44, 62 and 78 positions, in both male and female orientations. A number of options are available, including various levels of selective gold plating, threaded and unthreaded holes for panel/cable mounting, and - for PCB mount styles - stand-offs with or without board locks. 17EHD connectors can mate with any Amphenol high density connectors. 17EHD connectors are fully RoHS compliant and are drop-in alternatives for non-complaint 17HD series connectors. PCB mount connectors are suitable for high temperature solder processes.

Suppliers

Company
Product
Description
Supplier Links
connector,d-subminiature,high density plug,solder cup termination,15 pin contact - 70145039 - Allied Electronics, Inc.
Fort Worth, TX, USA
connector,d-subminiature,high density plug,solder cup termination,15 pin contact
70145039
connector,d-subminiature,high density plug,solder cup termination,15 pin contact 70145039
The 17EHD series of High Density D-Subminiature connectors complement Amphenol's extensive D-Subminiature connector line. This family packages high performance with affordable cost. Termination styles include solder cup for cable-mount applications and straight solder tail for PCB mount and are available in industry-standard 15, 26, 44, 62 and 78 positions, in both male and female orientations. A number of options are available, including various levels of selective gold plating, threaded and unthreaded holes for panel/cable mounting, and - for PCB mount styles - stand-offs with or without board locks. 17EHD connectors can mate with any Amphenol high density connectors. 17EHD connectors are fully RoHS compliant and are drop-in alternatives for non-complaint 17HD series connectors. PCB mount connectors are suitable for high temperature solder processes.

The 17EHD series of High Density D-Subminiature connectors complement Amphenol's extensive D-Subminiature connector line. This family packages high performance with affordable cost. Termination styles include solder cup for cable-mount applications and straight solder tail for PCB mount and are available in industry-standard 15, 26, 44, 62 and 78 positions, in both male and female orientations.
A number of options are available, including various levels of selective gold plating, threaded and unthreaded holes for panel/cable mounting, and - for PCB mount styles - stand-offs with or without board locks. 17EHD connectors can mate with any Amphenol high density connectors.
17EHD connectors are fully RoHS compliant and are drop-in alternatives for non-complaint 17HD series connectors. PCB mount connectors are suitable for high temperature solder processes.

Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Electrical Connectors
Product Number 70145039
Product Name connector,d-subminiature,high density plug,solder cup termination,15 pin contact
Unlock Full Specs
to access all available technical data

Similar Products

D-Sub Connector Assemblies - 2262-A50017-015-ND - DigiKey
Omnetics Connector Corporation
Specs
Connector Type Board Mount Connector; D-Sub Connector
Geometry Right Angle
Mounting Through Hole, Right Angle
View Details
Assortment of plugs - NEKM-C-10 - Festo Corporation
Specs
Connector Type Circular / Cylindrical Connectors
Gender Male / Plug
View Details
Mating Connector/Plugs - DP-4S-1 - Strainsert
Specs
Connector Type Military Connector
Gender Female / Jack
Contact Size (AWG) 30 AWG
View Details