STAMPED PIN D-SubMINIATURE, D-Sub, Stamped Signal 3A, High Density,High Temp, Right Angle PCB Thru Hole, FP=8.89mm (.350"), 44 Socket, 30 mircoinch Gold, UNC4-40 Threaded Hole, Ground Tab with Boardlock, Amphenol is one of the leading manufacturers of Input Output Connectors. Contact us today for more details of D-Subminiature Connector, part number 17EBH044SAM210
44 Position D-Sub, High Density Receptacle, Female Sockets Connector
Dsub, Stamped Signal 3A, High Density,Hi
Connector
Dsub, Stamped Signal 3A, High Density,High Temp, Right Angle PCB Thru Hole, FP=8.89mm (.350"), 44 Socket, 30 mircoinch Gold, UNC4-40 Threaded Hole, Ground Tab with Boardlock / Tray
| Amphenol Communications Solutions | DigiKey | Powell Electronics, Inc. | Powell Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 17EBH044SAM110 | 17EBH044SAM110-ND | 17EBH044SAM110 | 17EBH044SAM110 | 39M2831 |
| Product Name | STAMPED PIN D-SubMINIATURE | D-Sub Connector Assemblies | D-Sub Connectors | Dsub, Stamped Signal 3A, High Density,high Temp, Right Angle Pcb Thru Hole, Fp=8.89Mm (.350"), 44 Socket, 30 Mircoinch Gold, Unc4-40 Threaded Hole, Ground Tab With Boardlock / Tray Amphenol Communi... | |
| Connector Type | D-Sub Connector; PC Card Connector | Receptacle, Female Sockets | D-Sub Connector | D-Sub Connector | |
| Geometry | Right Angle | Right Angle | |||
| Termination | PCB Mount | ||||
| Category | D-Sub Connector |