STAMPED PIN D-SubMINIATURE, Dsub, Stamped Signal 3A, High Density,High Temp, Right Angle PCB Through Hole, Foot print 8.89mm (.350inch), 44 Pin, Flash Gold, UNC4-40 Threaded Hole, Ground Tab with Boardlock, Amphenol Communications Solutions (ACS), a division of Amphenol Corporation, is a world leader in interconnect solutions for Communications, Mobile, RF, Optics, and Commercial electronics markets. Contact us today for more details.
Dsub, Stamped Signal 3A, High Density,Hi
Connector
44 Position D-Sub, High Density Plug, Male Pins Connector
Dsub, Stamped Signal 3A, High Density,High Temp, Right Angle PCB Thru Hole, FP=8.89mm (.350"), 44 Pin, Flash Gold, UNC4-40 Threaded Hole, Ground Tab with Boardlock / Tray
| Amphenol Communications Solutions | Powell Electronics, Inc. | Powell Electronics, Inc. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | 17EBH044PAA110 | 17EBH044PAA110 | 17EBH044PAA110 | 17EBH044PAA110-ND | 13N2743 |
| Product Name | STAMPED PIN D-SubMINIATURE | D-Sub Connectors | D-Sub Connector Assemblies | Dsub, Stamped Signal 3A, High Density,high Temp, Right Angle Pcb Thru Hole, Fp=8.89Mm (.350"), 44 Pin, Flash Gold, Unc4-40 Threaded Hole, Ground Tab With Boardlock / Tray Amphenol Communications So... | |
| Connector Type | D-Sub Connector; PC Card Connector | D-Sub Connector | Plug, Male Pins | D-Sub Connector | |
| Geometry | Right Angle | Right Angle | |||
| Termination | PCB Mount | ||||
| Category | D-Sub Connector |