STAMPED PIN D-SubMINIATURE, Dsub, Stamped Signal 3A, High Density,High Temp, Right Angle PCB Through Hole, Foot print 8.89mm (.350inch), 26 Pin, Flash Gold, UNC4-40 Threaded Front Jackscrew, Ground Tab without board lock, Amphenol Communications Solutions (ACS), a division of Amphenol Corporation, is a world leader in interconnect solutions for Communications, Mobile, RF, Optics, and Commercial electronics markets. Contact us today for more details.
Dsub, Stamped Signal 3A, High Density,Hi
D-SUB, STAMPED SIGNAL 3A, HIGH D
Dsub, Stamped Signal 3A, High Density,High Temp, Right Angle PCB Thru Hole, FP=8.89mm (.350"), 26 Pin, Flash Gold, UNC4-40 Threaded Front Jackscrew, Ground Tab without board lock / Tray
| Amphenol Communications Solutions | Powell Electronics, Inc. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | 17EBH026PAA210 | 17EBH026PAA210 | 664-17EBH026PAA210-ND | 04M1512 |
| Product Name | STAMPED PIN D-SubMINIATURE | D-Sub Connectors | D-Sub Connector Assemblies | Dsub, Stamped Signal 3A, High Density,high Temp, Right Angle Pcb Thru Hole, Fp=8.89Mm (.350"), 26 Pin, Flash Gold, Unc4-40 Threaded Front Jackscrew, Ground Tab Without Board Lock / Tray Amphenol Co... |
| Connector Type | D-Sub Connector; PC Card Connector | D-Sub Connector | Plug, Male Pins | D-Sub Connector |
| Gender | Female / Jack | |||
| Geometry | Right Angle | Right Angle | ||
| Termination | PCB Mount | |||
| Category | D-Sub Connector |