STAMPED PIN D-SubMINIATURE, D-Sub, Stamped Signal 3A, High Density,High Temp, Right Angle PCB Thru Hole, FP=8.89mm (.350"), 15 Receptacle, Flash Gold, UNC4-40 Threaded Hole, Ground Tab with Boardlock, Amphenol is one of the leading manufacturers of Input Output Connectors. Contact us today for more details of D-Subminiature Connector, part number 17EBH015SAA210
15 Position D-Sub, High Density Receptacle, Female Sockets Connector
D-Sub High Density Connectors D-SUB Product overview: 17EBH015SAA110 from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, D-Sub Connector Terminators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 383-17EBH015SAA110 can be used for catalog matching and distributor lookup.
Dsub, Stamped Signal 3A, High Density,Hi
Connector
HD-D SUB CONN, RCPT, DE, 15POS, SOLDER; D Sub Connector Type:High Density; Gender:Receptacle; Product Range:17EBH Series; No. of Contacts:15Contacts;
| Amphenol Communications Solutions | DigiKey | ERSAELECTRONICS PTE. LTD. | Powell Electronics, Inc. | Powell Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 17EBH015SAA110 | 17EBH015SAA110-ND | 383-17EBH015SAA110 | 17EBH015SAA110 | 17EBH015SAA110 | 01M3349 |
| Product Name | STAMPED PIN D-SubMINIATURE | D-Sub Connector Assemblies | Electronic Connector | D-Sub Connectors | Hd-D Sub Conn, Rcpt, De, 15Pos, Solder; D Sub Connector Type Amphenol Communications Solutions | |
| Connector Type | D-Sub Connector; PC Card Connector | Receptacle, Female Sockets | D-Sub Connector | D-Sub Connector | ||
| Geometry | Right Angle | |||||
| Termination | PCB Mount | Solder | Solder | |||
| Category | D-Sub Connector | |||||
| Mounting | Through Hole, Right Angle |