Amphenol Communications Solutions D Sub Back Shell, 180Deg, Size Dd, Abs; Product Range Amphenol Communications Solutions 17E17282

Description
D SUB BACK SHELL, 180DEG, SIZE DD, ABS; Product Range:17E Series; D Sub Shell Size:DB; Cable Exit Angle:180°; Connector Body Material:Metal Body RoHS Compliant: No
Datasheet
Description
D SUB BACK SHELL, 180DEG, SIZE DD, ABS; Product Range:17E Series; D Sub Shell Size:DB; Cable Exit Angle:180°; Connector Body Material:Metal Body RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
D Sub Back Shell, 180Deg, Size Dd, Abs; Product Range Amphenol Communications Solutions - 01M3408 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Back Shell, 180Deg, Size Dd, Abs; Product Range Amphenol Communications Solutions
01M3408
D Sub Back Shell, 180Deg, Size Dd, Abs; Product Range Amphenol Communications Solutions 01M3408
D SUB BACK SHELL, 180DEG, SIZE DD, ABS; Product Range:17E Series; D Sub Shell Size:DB; Cable Exit Angle:180°; Connector Body Material:Metal Body RoHS Compliant: No

D SUB BACK SHELL, 180DEG, SIZE DD, ABS; Product Range:17E Series; D Sub Shell Size:DB; Cable Exit Angle:180°; Connector Body Material:Metal Body RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 01M3408
Product Name D Sub Back Shell, 180Deg, Size Dd, Abs; Product Range Amphenol Communications Solutions
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - MINI™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Spheric Bearing
Housing Bore / Bearing O.D. 8 to 15 mm (0.3150 to 0.5906 inch)
Material AlMgSi12
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 100 mm (3.94 inch)
Bearing Bore / Ring O.D. 3.54 inch (90 mm)
View Details
Bearing housings - Split plummer block housings – SONL series - SONL 217-517 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 150 mm (5.91 inch)
View Details