Amphenol Communications Solutions D Sub Back Shell, 180Deg, Size Dd; Product Range Amphenol Communications Solutions 17E17281

Description
D SUB BACK SHELL, 180DEG, SIZE DD; Product Range:17E Series; D Sub Shell Size:DD; Cable Exit Angle:180°; Connector Body Material:Thermoplast ic Body RoHS Compliant: Yes
Datasheet
Description
D SUB BACK SHELL, 180DEG, SIZE DD; Product Range:17E Series; D Sub Shell Size:DD; Cable Exit Angle:180°; Connector Body Material:Thermoplast ic Body RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
D Sub Back Shell, 180Deg, Size Dd; Product Range Amphenol Communications Solutions - 01M3407 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Back Shell, 180Deg, Size Dd; Product Range Amphenol Communications Solutions
01M3407
D Sub Back Shell, 180Deg, Size Dd; Product Range Amphenol Communications Solutions 01M3407
D SUB BACK SHELL, 180DEG, SIZE DD; Product Range:17E Series; D Sub Shell Size:DD; Cable Exit Angle:180°; Connector Body Material:Thermoplast ic Body RoHS Compliant: Yes

D SUB BACK SHELL, 180DEG, SIZE DD; Product Range:17E Series; D Sub Shell Size:DD; Cable Exit Angle:180°; Connector Body Material:Thermoplastic Body RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 01M3407
Product Name D Sub Back Shell, 180Deg, Size Dd; Product Range Amphenol Communications Solutions
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - UNI™ - GGB
Specs
Housing Type 4-Bolt Flange; Pillow / Plummer Block (One-piece); Horizontal and Vertical Attachments and a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material GGG40
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 16 mm (0.6299 inch)
Bearing Bore / Ring O.D. 0.4724 inch (12 mm)
View Details
Bearing housings - Split pillow blocks – SAF and SAW series - SAF 1507 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 72 mm (2.83 inch)
View Details