Amphenol Communications Solutions D Sub Backshell, Size Dc, Abs Polymer; Product Range Amphenol Communications Solutions 17E17272

Description
D SUB BACKSHELL, SIZE DC, ABS POLYMER; Product Range:17 Series; D Sub Shell Size:DC; Cable Exit Angle:180°; Connector Body Material:Metallised Thermoplastic Body; Accessory Type:Plastic Backshell; Connector Shell Size:DC RoHS Compliant: Yes
Datasheet
Description
D SUB BACKSHELL, SIZE DC, ABS POLYMER; Product Range:17 Series; D Sub Shell Size:DC; Cable Exit Angle:180°; Connector Body Material:Metallised Thermoplastic Body; Accessory Type:Plastic Backshell; Connector Shell Size:DC RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
D Sub Backshell, Size Dc, Abs Polymer; Product Range Amphenol Communications Solutions - 76K1342 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Backshell, Size Dc, Abs Polymer; Product Range Amphenol Communications Solutions
76K1342
D Sub Backshell, Size Dc, Abs Polymer; Product Range Amphenol Communications Solutions 76K1342
D SUB BACKSHELL, SIZE DC, ABS POLYMER; Product Range:17 Series; D Sub Shell Size:DC; Cable Exit Angle:180°; Connector Body Material:Metallised Thermoplastic Body; Accessory Type:Plastic Backshell; Connector Shell Size:DC RoHS Compliant: Yes

D SUB BACKSHELL, SIZE DC, ABS POLYMER; Product Range:17 Series; D Sub Shell Size:DC; Cable Exit Angle:180°; Connector Body Material:Metallised Thermoplastic Body; Accessory Type:Plastic Backshell; Connector Shell Size:DC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 76K1342
Product Name D Sub Backshell, Size Dc, Abs Polymer; Product Range Amphenol Communications Solutions
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - MINI™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Spheric Bearing
Housing Bore / Bearing O.D. 8 to 15 mm (0.3150 to 0.5906 inch)
Material AlMgSi12
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 48 mm (1.89 inch)
Bearing Bore / Ring O.D. 1.57 inch (40 mm)
View Details
Bearing housings - Split plummer block housings – SONL series - SONL 217-517 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 150 mm (5.91 inch)
View Details