Amphenol Communications Solutions D Sub Backshell, Size Db, Abs Polymer; Product Range Amphenol Communications Solutions 17E17262

Description
D SUB BACKSHELL, SIZE DB, ABS POLYMER; Product Range:17E Series; D Sub Shell Size:DB; Cable Exit Angle:180°; Connector Body Material:Metallised Thermoplastic Body; Accessory Type:Plastic Backshell; Connector Shell Size:DB RoHS Compliant: Yes
Datasheet
Description
D SUB BACKSHELL, SIZE DB, ABS POLYMER; Product Range:17E Series; D Sub Shell Size:DB; Cable Exit Angle:180°; Connector Body Material:Metallised Thermoplastic Body; Accessory Type:Plastic Backshell; Connector Shell Size:DB RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
D Sub Backshell, Size Db, Abs Polymer; Product Range Amphenol Communications Solutions - 84K7425 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Backshell, Size Db, Abs Polymer; Product Range Amphenol Communications Solutions
84K7425
D Sub Backshell, Size Db, Abs Polymer; Product Range Amphenol Communications Solutions 84K7425
D SUB BACKSHELL, SIZE DB, ABS POLYMER; Product Range:17E Series; D Sub Shell Size:DB; Cable Exit Angle:180°; Connector Body Material:Metallised Thermoplastic Body; Accessory Type:Plastic Backshell; Connector Shell Size:DB RoHS Compliant: Yes

D SUB BACKSHELL, SIZE DB, ABS POLYMER; Product Range:17E Series; D Sub Shell Size:DB; Cable Exit Angle:180°; Connector Body Material:Metallised Thermoplastic Body; Accessory Type:Plastic Backshell; Connector Shell Size:DB RoHS Compliant: Yes

Supplier's Site Datasheet
D Sub Backshell, 180Deg, Db, Abs Polymer; Product Range Amphenol Communications Solutions - 50AH4346 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Backshell, 180Deg, Db, Abs Polymer; Product Range Amphenol Communications Solutions
50AH4346
D Sub Backshell, 180Deg, Db, Abs Polymer; Product Range Amphenol Communications Solutions 50AH4346
D SUB BACKSHELL, 180DEG, DB, ABS POLYMER; Product Range:17E Series; D Sub Shell Size:DB; Cable Exit Angle:180°; Connector Body Material:ABS (Acrylonitrile Butadiene Styrene) Body; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes

D SUB BACKSHELL, 180DEG, DB, ABS POLYMER; Product Range:17E Series; D Sub Shell Size:DB; Cable Exit Angle:180°; Connector Body Material:ABS (Acrylonitrile Butadiene Styrene) Body; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 84K7425
Product Name D Sub Backshell, Size Db, Abs Polymer; Product Range Amphenol Communications Solutions
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - MINI™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Spheric Bearing
Housing Bore / Bearing O.D. 8 to 15 mm (0.3150 to 0.5906 inch)
Material AlMgSi12
View Details
Bearing Parts - Races - Hartford Technologies, Inc.
Hartford Technologies, Inc.
Specs
Housing Type Ball Bearing Inner Ring; Ball Bearing Outer Ring; Needle Bearing Inner Ring; Roller Bearing Inner Ring; Roller Bearing Outer Ring
Material Steel
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 20 mm (0.7874 inch)
Bearing Bore / Ring O.D. 0.5906 inch (15 mm)
View Details