Amphenol Communications Solutions D Sub Back Shell, 180Deg, Size Db; Product Range Amphenol Communications Solutions 17E17261

Description
D SUB BACK SHELL, 180DEG, SIZE DB; Product Range:17E Series; D Sub Shell Size:DB; Cable Exit Angle:180°; Connector Body Material:Thermoplast ic Body RoHS Compliant: Yes
Datasheet
Description
D SUB BACK SHELL, 180DEG, SIZE DB; Product Range:17E Series; D Sub Shell Size:DB; Cable Exit Angle:180°; Connector Body Material:Thermoplast ic Body RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
D Sub Back Shell, 180Deg, Size Db; Product Range Amphenol Communications Solutions - 85K8689 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Back Shell, 180Deg, Size Db; Product Range Amphenol Communications Solutions
85K8689
D Sub Back Shell, 180Deg, Size Db; Product Range Amphenol Communications Solutions 85K8689
D SUB BACK SHELL, 180DEG, SIZE DB; Product Range:17E Series; D Sub Shell Size:DB; Cable Exit Angle:180°; Connector Body Material:Thermoplast ic Body RoHS Compliant: Yes

D SUB BACK SHELL, 180DEG, SIZE DB; Product Range:17E Series; D Sub Shell Size:DB; Cable Exit Angle:180°; Connector Body Material:Thermoplastic Body RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 85K8689
Product Name D Sub Back Shell, 180Deg, Size Db; Product Range Amphenol Communications Solutions
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - MINI™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Spheric Bearing
Housing Bore / Bearing O.D. 8 to 15 mm (0.3150 to 0.5906 inch)
Material AlMgSi12
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 15 mm (0.5906 inch)
Bearing Bore / Ring O.D. 0.4724 inch (12 mm)
View Details
Bearing housings - Split pillow blocks – SAF and SAW series - SAF 1507 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 72 mm (2.83 inch)
View Details