Amphenol Communications Solutions D Sub Backshell, Size Da, Abs Polymer; Product Range Amphenol Communications Solutions 17E17252

Description
D SUB BACKSHELL, SIZE DA, ABS POLYMER; Product Range:17 Series; D Sub Shell Size:DA; Cable Exit Angle:180°; Connector Body Material:Metallised Thermoplastic Body; Accessory Type:Plastic Backshell; Connector Shell Size:DA RoHS Compliant: Yes
Datasheet
Description
D SUB BACKSHELL, SIZE DA, ABS POLYMER; Product Range:17 Series; D Sub Shell Size:DA; Cable Exit Angle:180°; Connector Body Material:Metallised Thermoplastic Body; Accessory Type:Plastic Backshell; Connector Shell Size:DA RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
D Sub Backshell, Size Da, Abs Polymer; Product Range Amphenol Communications Solutions - 01M3405 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Backshell, Size Da, Abs Polymer; Product Range Amphenol Communications Solutions
01M3405
D Sub Backshell, Size Da, Abs Polymer; Product Range Amphenol Communications Solutions 01M3405
D SUB BACKSHELL, SIZE DA, ABS POLYMER; Product Range:17 Series; D Sub Shell Size:DA; Cable Exit Angle:180°; Connector Body Material:Metallised Thermoplastic Body; Accessory Type:Plastic Backshell; Connector Shell Size:DA RoHS Compliant: Yes

D SUB BACKSHELL, SIZE DA, ABS POLYMER; Product Range:17 Series; D Sub Shell Size:DA; Cable Exit Angle:180°; Connector Body Material:Metallised Thermoplastic Body; Accessory Type:Plastic Backshell; Connector Shell Size:DA RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 01M3405
Product Name D Sub Backshell, Size Da, Abs Polymer; Product Range Amphenol Communications Solutions
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - EXALIGN™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Square With a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material Cast Iron
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 100 mm (3.94 inch)
Bearing Bore / Ring O.D. 3.54 inch (90 mm)
View Details
Bearing housings - Split pillow blocks – SAF and SAW series - SAF 1507 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 72 mm (2.83 inch)
View Details