Amphenol Communications Solutions Backshell, D Sub, De, Abs; Product Range Amphenol Communications Solutions 17E17242

Description
BACKSHELL, D SUB, DE, ABS; Product Range:-; D Sub Shell Size:DE; Cable Exit Angle:180°; Connector Body Material:ABS (Acrylonitrile Butadiene Styrene) Body; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes
Description
BACKSHELL, D SUB, DE, ABS; Product Range:-; D Sub Shell Size:DE; Cable Exit Angle:180°; Connector Body Material:ABS (Acrylonitrile Butadiene Styrene) Body; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The D Sub Backshell, Size DE, part number 73K2965, is constructed from ABS polymer and features nickel plating over copper. It is designed to accommodate standard 9-position and high-density 15-position D-Subminiature connectors. The backshell includes a PVC grommet that complies with UL 94 VO standards, ensuring effective cable shielding by compressing the cable's shielding against the inside of the cable exit area. This product is RoHS compliant and suitable for cable assemblies that require adherence to FCC 20780. Its durable construction provides protection against EMI/RFI interference, making it a reliable choice for various engineering applications.

Datasheet Summary
Powered by GS/AI

The D Sub Backshell, Size DE, part number 73K2965, is constructed from ABS polymer and features nickel plating over copper. It is designed to accommodate standard 9-position and high-density 15-position D-Subminiature connectors. The backshell includes a PVC grommet that complies with UL 94 VO standards, ensuring effective cable shielding by compressing the cable's shielding against the inside of the cable exit area. This product is RoHS compliant and suitable for cable assemblies that require adherence to FCC 20780. Its durable construction provides protection against EMI/RFI interference, making it a reliable choice for various engineering applications.

Suppliers

Company
Product
Description
Supplier Links
Backshell, D Sub, De, Abs; Product Range Amphenol Communications Solutions - 74AC2549 - Newark, An Avnet Company
Chicago, IL, United States
Backshell, D Sub, De, Abs; Product Range Amphenol Communications Solutions
74AC2549
Backshell, D Sub, De, Abs; Product Range Amphenol Communications Solutions 74AC2549
BACKSHELL, D SUB, DE, ABS; Product Range:-; D Sub Shell Size:DE; Cable Exit Angle:180°; Connector Body Material:ABS (Acrylonitrile Butadiene Styrene) Body; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes

BACKSHELL, D SUB, DE, ABS; Product Range:-; D Sub Shell Size:DE; Cable Exit Angle:180°; Connector Body Material:ABS (Acrylonitrile Butadiene Styrene) Body; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes

Supplier's Site
D Sub Backshell, Size De, Abs Polymer; Product Range Amphenol Communications Solutions - 73K2965 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Backshell, Size De, Abs Polymer; Product Range Amphenol Communications Solutions
73K2965
D Sub Backshell, Size De, Abs Polymer; Product Range Amphenol Communications Solutions 73K2965
D SUB BACKSHELL, SIZE DE, ABS POLYMER; Product Range:-; D Sub Shell Size:DE; Cable Exit Angle:180°; Connector Body Material:ABS (Acrylonitrile Butadiene Styrene) Body; For Use With:9 Pos. Standard or 15 Pos. High Density D Subs RoHS Compliant: Yes

D SUB BACKSHELL, SIZE DE, ABS POLYMER; Product Range:-; D Sub Shell Size:DE; Cable Exit Angle:180°; Connector Body Material:ABS (Acrylonitrile Butadiene Styrene) Body; For Use With:9 Pos. Standard or 15 Pos. High Density D Subs RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 74AC2549
Product Name Backshell, D Sub, De, Abs; Product Range Amphenol Communications Solutions
Unlock Full Specs
to access all available technical data

Similar Products

0.5
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Housing Bore / Bearing O.D. 12.7 mm (0.5000 inch)
Material Aluminum
View Details
Self-Aligning Bearing Housing - EXALIGN™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Square With a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material Cast Iron
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 110 mm (4.33 inch)
Bearing Bore / Ring O.D. 3.74 inch (95 mm)
View Details
Bearing housings - Split pillow blocks – SAF and SAW series - SAF 1507 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 72 mm (2.83 inch)
View Details