Amphenol Communications Solutions D Sub Backshell, Size De, Thermoplastic; Product Range Amphenol Communications Solutions 17E17241

Description
D SUB BACKSHELL, SIZE DE, THERMOPLASTIC; Product Range:-; D Sub Shell Size:DE; Cable Exit Angle:180°; Connector Body Material:Thermoplast ic Body; Accessory Type:D Sub Backshell; Connector Shell Size:DE RoHS Compliant: Yes
Datasheet
Description
D SUB BACKSHELL, SIZE DE, THERMOPLASTIC; Product Range:-; D Sub Shell Size:DE; Cable Exit Angle:180°; Connector Body Material:Thermoplast ic Body; Accessory Type:D Sub Backshell; Connector Shell Size:DE RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
D Sub Backshell, Size De, Thermoplastic; Product Range Amphenol Communications Solutions - 01M3404 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Backshell, Size De, Thermoplastic; Product Range Amphenol Communications Solutions
01M3404
D Sub Backshell, Size De, Thermoplastic; Product Range Amphenol Communications Solutions 01M3404
D SUB BACKSHELL, SIZE DE, THERMOPLASTIC; Product Range:-; D Sub Shell Size:DE; Cable Exit Angle:180°; Connector Body Material:Thermoplast ic Body; Accessory Type:D Sub Backshell; Connector Shell Size:DE RoHS Compliant: Yes

D SUB BACKSHELL, SIZE DE, THERMOPLASTIC; Product Range:-; D Sub Shell Size:DE; Cable Exit Angle:180°; Connector Body Material:Thermoplastic Body; Accessory Type:D Sub Backshell; Connector Shell Size:DE RoHS Compliant: Yes

Supplier's Site Datasheet
D Sub Backshell, 180Deg, Thermoplastic; Product Range Amphenol Communications Solutions - 76AH6496 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Backshell, 180Deg, Thermoplastic; Product Range Amphenol Communications Solutions
76AH6496
D Sub Backshell, 180Deg, Thermoplastic; Product Range Amphenol Communications Solutions 76AH6496
D SUB BACKSHELL, 180DEG, THERMOPLASTIC; Product Range:-; D Sub Shell Size:DE; Cable Exit Angle:180°; Connector Body Material:Thermoplast ic Body; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes

D SUB BACKSHELL, 180DEG, THERMOPLASTIC; Product Range:-; D Sub Shell Size:DE; Cable Exit Angle:180°; Connector Body Material:Thermoplastic Body; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 01M3404
Product Name D Sub Backshell, Size De, Thermoplastic; Product Range Amphenol Communications Solutions
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - UNI™ - GGB
Specs
Housing Type 4-Bolt Flange; Pillow / Plummer Block (One-piece); Horizontal and Vertical Attachments and a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material GGG40
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 16 mm (0.6299 inch)
Bearing Bore / Ring O.D. 0.4724 inch (12 mm)
View Details
Bearing housings - Split plummer block housings – SNLN 30 series - SNLN 3024 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 180 mm (7.09 inch)
View Details