Amphenol Communications Solutions D Sub Backshell, Size Db, Zinc Alloy; Product Range Amphenol Communications Solutions 17E165725

Description
D SUB BACKSHELL, SIZE DB, ZINC ALLOY; Product Range:17E Series; D Sub Shell Size:DB; Cable Exit Angle:180°; Connector Body Material:Zinc Alloy Body; For Use With:25 Pos. Standard or 44 Pos. High Density D Subs RoHS Compliant: Yes
Datasheet
Description
D SUB BACKSHELL, SIZE DB, ZINC ALLOY; Product Range:17E Series; D Sub Shell Size:DB; Cable Exit Angle:180°; Connector Body Material:Zinc Alloy Body; For Use With:25 Pos. Standard or 44 Pos. High Density D Subs RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
D Sub Backshell, Size Db, Zinc Alloy; Product Range Amphenol Communications Solutions - 01M3402 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Backshell, Size Db, Zinc Alloy; Product Range Amphenol Communications Solutions
01M3402
D Sub Backshell, Size Db, Zinc Alloy; Product Range Amphenol Communications Solutions 01M3402
D SUB BACKSHELL, SIZE DB, ZINC ALLOY; Product Range:17E Series; D Sub Shell Size:DB; Cable Exit Angle:180°; Connector Body Material:Zinc Alloy Body; For Use With:25 Pos. Standard or 44 Pos. High Density D Subs RoHS Compliant: Yes

D SUB BACKSHELL, SIZE DB, ZINC ALLOY; Product Range:17E Series; D Sub Shell Size:DB; Cable Exit Angle:180°; Connector Body Material:Zinc Alloy Body; For Use With:25 Pos. Standard or 44 Pos. High Density D Subs RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 01M3402
Product Name D Sub Backshell, Size Db, Zinc Alloy; Product Range Amphenol Communications Solutions
Unlock Full Specs
to access all available technical data

Similar Products

0.812
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Housing Bore / Bearing O.D. 20.62 mm (0.8120 inch)
Material Aluminum
View Details
Self-Aligning Bearing Housing - EXALIGN™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Square With a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material Cast Iron
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 90 mm (3.54 inch)
Bearing Bore / Ring O.D. 3.15 inch (80 mm)
View Details