Amphenol Communications Solutions D Sub Backshell, Size Da, Zinc Alloy; Product Range Amphenol Communications Solutions 17E165715

Description
D SUB BACKSHELL, SIZE DA, ZINC ALLOY; Product Range:17 Series; D Sub Shell Size:DA; Cable Exit Angle:180°; Connector Body Material:Zinc Alloy Body; For Use With:15 Pos. Standard & 26 Pos.High Density D Subs RoHS Compliant: Yes
Datasheet
Description
D SUB BACKSHELL, SIZE DA, ZINC ALLOY; Product Range:17 Series; D Sub Shell Size:DA; Cable Exit Angle:180°; Connector Body Material:Zinc Alloy Body; For Use With:15 Pos. Standard & 26 Pos.High Density D Subs RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
D Sub Backshell, Size Da, Zinc Alloy; Product Range Amphenol Communications Solutions - 01M3401 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Backshell, Size Da, Zinc Alloy; Product Range Amphenol Communications Solutions
01M3401
D Sub Backshell, Size Da, Zinc Alloy; Product Range Amphenol Communications Solutions 01M3401
D SUB BACKSHELL, SIZE DA, ZINC ALLOY; Product Range:17 Series; D Sub Shell Size:DA; Cable Exit Angle:180°; Connector Body Material:Zinc Alloy Body; For Use With:15 Pos. Standard & 26 Pos.High Density D Subs RoHS Compliant: Yes

D SUB BACKSHELL, SIZE DA, ZINC ALLOY; Product Range:17 Series; D Sub Shell Size:DA; Cable Exit Angle:180°; Connector Body Material:Zinc Alloy Body; For Use With:15 Pos. Standard & 26 Pos.High Density D Subs RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 01M3401
Product Name D Sub Backshell, Size Da, Zinc Alloy; Product Range Amphenol Communications Solutions
Unlock Full Specs
to access all available technical data

Similar Products

0.625
Specs
Housing Bore / Bearing O.D. 15.87 mm (0.6250 inch)
Material Aluminum
View Details
Self-Aligning Bearing Housing - UNI™ - GGB
Specs
Housing Type 4-Bolt Flange; Pillow / Plummer Block (One-piece); Horizontal and Vertical Attachments and a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material GGG40
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 32 mm (1.26 inch)
Bearing Bore / Ring O.D. 1.1 inch (28 mm)
View Details
Bearing housings - Split plummer block housings – SONL series - SONL 217-517 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 150 mm (5.91 inch)
View Details