Amphenol Communications Solutions D Sub Backshell, Size De, Zinc Alloy; Product Range Amphenol Communications Solutions 17E165709

Description
D SUB BACKSHELL, SIZE DE, ZINC ALLOY; Product Range:17E Series; D Sub Shell Size:DE; Cable Exit Angle:180°; Connector Body Material:Zinc Alloy Body; Accessory Type:Metal Backshell RoHS Compliant: Yes
Datasheet
Description
D SUB BACKSHELL, SIZE DE, ZINC ALLOY; Product Range:17E Series; D Sub Shell Size:DE; Cable Exit Angle:180°; Connector Body Material:Zinc Alloy Body; Accessory Type:Metal Backshell RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
D Sub Backshell, Size De, Zinc Alloy; Product Range Amphenol Communications Solutions - 73K2964 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Backshell, Size De, Zinc Alloy; Product Range Amphenol Communications Solutions
73K2964
D Sub Backshell, Size De, Zinc Alloy; Product Range Amphenol Communications Solutions 73K2964
D SUB BACKSHELL, SIZE DE, ZINC ALLOY; Product Range:17E Series; D Sub Shell Size:DE; Cable Exit Angle:180°; Connector Body Material:Zinc Alloy Body; Accessory Type:Metal Backshell RoHS Compliant: Yes

D SUB BACKSHELL, SIZE DE, ZINC ALLOY; Product Range:17E Series; D Sub Shell Size:DE; Cable Exit Angle:180°; Connector Body Material:Zinc Alloy Body; Accessory Type:Metal Backshell RoHS Compliant: Yes

Supplier's Site Datasheet
Backshell, 9Way; Product Range Amphenol Communications Solutions - 35M0358 - Newark, An Avnet Company
Chicago, IL, United States
Backshell, 9Way; Product Range Amphenol Communications Solutions
35M0358
Backshell, 9Way; Product Range Amphenol Communications Solutions 35M0358
BACKSHELL, 9WAY; Product Range:17E Series; D Sub Shell Size:DE; Cable Exit Angle:180°; Connector Body Material:Zinc Body; SVHC:No SVHC (15-Jan-2019); Cable Diameter Max:8.13mm; Cable Diameter Min:5.33mm; External Depth:16.26mm; RoHS Compliant: Yes

BACKSHELL, 9WAY; Product Range:17E Series; D Sub Shell Size:DE; Cable Exit Angle:180°; Connector Body Material:Zinc Body; SVHC:No SVHC (15-Jan-2019); Cable Diameter Max:8.13mm; Cable Diameter Min:5.33mm; External Depth:16.26mm; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 73K2964
Product Name D Sub Backshell, Size De, Zinc Alloy; Product Range Amphenol Communications Solutions
Unlock Full Specs
to access all available technical data

Similar Products

.125 in. ID, .187 in. OD Anodized Aluminum Inner Ring Bearing Spacer - BHAINR-125187031 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Aluminum
View Details
Self-Aligning Bearing Housing - EXALIGN™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Square With a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material Cast Iron
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 45 mm (1.77 inch)
Bearing Bore / Ring O.D. 1.57 inch (40 mm)
View Details
Bearing housings - Split pillow blocks – SAF and SAW series - SAF 1507 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 72 mm (2.83 inch)
View Details