Amphenol Corporation Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub, D-Shaped Connector Backshells, Hoods 17E-1725-1

Description
Manufacturer: Amphenol ICC (Commercial Products) Win Source Part Number: 1333171-17E-1725-1 Category: Connectors, Interconnects>D-Sub, D-Shaped Connectors>D-Sub, D-Shaped Connector Backshells, Hoods Packaging: Box Number of Positions: 15 Color: Black Features: Mating Screws 4-40 Cable Type: Round Shielding: Unshielded Accessory Type: Two Piece Backshell Standard Package: 1 Material: Thermoplastic Cable Exit: 180° Hardware: Assembly Hardware, Grommets ECCN: EAR99 Fake Threat In the Open Market: 67 MSL Level: 1 (Unlimited) HTSUS: 8538.90.8180 Other Part Number: 17E17251 Base Product Number: 17E1725 RoHS Status: RoHS Compliant
Request a Quote Datasheet
Description
Manufacturer: Amphenol ICC (Commercial Products) Win Source Part Number: 1333171-17E-1725-1 Category: Connectors, Interconnects>D-Sub, D-Shaped Connectors>D-Sub, D-Shaped Connector Backshells, Hoods Packaging: Box Number of Positions: 15 Color: Black Features: Mating Screws 4-40 Cable Type: Round Shielding: Unshielded Accessory Type: Two Piece Backshell Standard Package: 1 Material: Thermoplastic Cable Exit: 180° Hardware: Assembly Hardware, Grommets ECCN: EAR99 Fake Threat In the Open Market: 67 MSL Level: 1 (Unlimited) HTSUS: 8538.90.8180 Other Part Number: 17E17251 Base Product Number: 17E1725 RoHS Status: RoHS Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub, D-Shaped Connector Backshells, Hoods - 1333171-17E-1725-1 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub, D-Shaped Connector Backshells, Hoods
1333171-17E-1725-1
Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub, D-Shaped Connector Backshells, Hoods 1333171-17E-1725-1
Manufacturer: Amphenol ICC (Commercial Products) Win Source Part Number: 1333171-17E-1725-1 Category: Connectors, Interconnects>D-Sub, D-Shaped Connectors>D-Sub, D-Shaped Connector Backshells, Hoods Packaging: Box Number of Positions: 15 Color: Black Features: Mating Screws 4-40 Cable Type: Round Shielding: Unshielded Accessory Type: Two Piece Backshell Standard Package: 1 Material: Thermoplastic Cable Exit: 180° Hardware: Assembly Hardware, Grommets ECCN: EAR99 Fake Threat In the Open Market: 67 MSL Level: 1 (Unlimited) HTSUS: 8538.90.8180 Other Part Number: 17E17251 Base Product Number: 17E1725 RoHS Status: RoHS Compliant

Manufacturer: Amphenol ICC (Commercial Products)
Win Source Part Number: 1333171-17E-1725-1
Category: Connectors, Interconnects>D-Sub, D-Shaped Connectors>D-Sub, D-Shaped Connector Backshells, Hoods
Packaging: Box
Number of Positions: 15
Color: Black
Features: Mating Screws 4-40
Cable Type: Round
Shielding: Unshielded
Accessory Type: Two Piece Backshell
Standard Package: 1
Material: Thermoplastic
Cable Exit: 180°
Hardware: Assembly Hardware, Grommets
ECCN: EAR99
Fake Threat In the Open Market: 67
MSL Level: 1 (Unlimited)
HTSUS: 8538.90.8180
Other Part Number: 17E17251
Base Product Number: 17E1725
RoHS Status: RoHS Compliant

Buy Now Datasheet
Swedesboro, NJ, United States
Connector

Connector

Buy Now

Technical Specifications

  Win Source Electronics Powell Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors
Product Number 1333171-17E-1725-1 17E-1725-1
Product Name Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub, D-Shaped Connector Backshells, Hoods
Unlock Full Specs
to access all available technical data

Similar Products

Mini Receptacle - 888N-F5AF1-3F - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Gender Female / Jack
Geometry Straight
View Details
2 suppliers
Coaxial Adapters - NAM22 - kTB Solutions
Specs
Connector Type Coaxial Connector
View Details
Chameleon - 027-6A03-KHB - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Board to Board Connector
Termination BGA
Voltage Rating 750 volts
View Details