Amphenol Industrial Product Range Amphenol Industrial 175550202

Description
Product Range:-; Contact Termination Type:Press Fit; Gender:Receptacle; Contact Material:Copper Alloy; Contact Plating:Gold over Nickel Plated Contacts RoHS Compliant: Yes
Description
Product Range:-; Contact Termination Type:Press Fit; Gender:Receptacle; Contact Material:Copper Alloy; Contact Plating:Gold over Nickel Plated Contacts RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Product Range Amphenol Industrial - 32AC4785 - Newark, An Avnet Company
Chicago, IL, United States
Product Range Amphenol Industrial
32AC4785
Product Range Amphenol Industrial 32AC4785
Product Range:-; Contact Termination Type:Press Fit; Gender:Receptacle; Contact Material:Copper Alloy; Contact Plating:Gold over Nickel Plated Contacts RoHS Compliant: Yes

Product Range:-; Contact Termination Type:Press Fit; Gender:Receptacle; Contact Material:Copper Alloy; Contact Plating:Gold over Nickel Plated Contacts RoHS Compliant: Yes

Supplier's Site
00175550202 Amphenol Pcd - 54T4039 - Newark, An Avnet Company
Chicago, IL, United States
00175550202 Amphenol Pcd
54T4039
00175550202 Amphenol Pcd 54T4039
175550202

175550202

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 32AC4785 54T4039
Product Name Product Range Amphenol Industrial 00175550202 Amphenol Pcd
Termination Press Fit
Unlock Full Specs
to access all available technical data

Similar Products

Cable entries - cable entries plugable - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 300 to 1000 volts
Current Rating 6.0 to 488.0 amps
View Details
Powerpole ® Connector Housing, Red - 1327-BK - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
4 suppliers