Amphenol RF Coaxial Cable Assemblies 175108-25-24.00

Description
RF Cable Assembly N-Type Straight Jack t
Request a Quote Datasheet
Description
RF Cable Assembly N-Type Straight Jack t
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Coaxial Cable Assemblies
175108-25-24.00
Coaxial Cable Assemblies 175108-25-24.00
RF Cable Assembly N-Type Straight Jack t

RF Cable Assembly N-Type Straight Jack t

Buy Now
RF Standard Cable Assembly - 175108-25-24.00 - Richardson RFPD
Downers Grove, IL, United States
RF Standard Cable Assembly
175108-25-24.00
RF Standard Cable Assembly 175108-25-24.00
N Crimp Jack to N Crimp Jack using RG 400 cable

N Crimp Jack to N Crimp Jack using RG 400 cable

Supplier's Site Datasheet
Cable Assemblies - Coaxial Cables (RF) - 175108-25-24.00 - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Coaxial Cables (RF)
175108-25-24.00
Cable Assemblies - Coaxial Cables (RF) 175108-25-24.00
CBL ASSY NTYPE JACK TO JACK 24"

CBL ASSY NTYPE JACK TO JACK 24"

Supplier's Site
RF Cable Assemblies - 175108-25-24.00 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Cable Assemblies
175108-25-24.00
RF Cable Assemblies 175108-25-24.00
RF Cable Assemblies N Crimp Jack RG400 Cable 24"

RF Cable Assemblies N Crimp Jack RG400 Cable 24"

Buy Now

Technical Specifications

  Powell Electronics, Inc. Richardson RFPD Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 175108-25-24.00 175108-25-24.00 175108-25-24.00 175108-25-24.00
Product Name Coaxial Cable Assemblies RF Standard Cable Assembly Cable Assemblies - Coaxial Cables (RF) RF Cable Assemblies
Application RF RF RF
Unlock Full Specs
to access all available technical data

Similar Products

8+8 Pos. Male-Female DIL 26 AWG Cable Assembly, 60mm, Screw-Lok - G125-MC11605M1-0060F2 - Harwin Plc
Specs
Gender Female-Female
Standards / Certifications RoHS
Rated Temperature -65 to 150 C (-85 to 302 F)
View Details
Power, Line Cables and Extension Cords - 189-411007-01-ND - DigiKey
Specs
Cable Shielding No Shielding
Cable Length 6 ft (18.29 dm)
Connector Type NEMA 5-15P
View Details
Cable Assemblies -  - Northwire, Inc.
Northwire, Inc.
Specs
Application Automotive (optional feature); Camera / Imaging (optional feature); Instrumentation and Control (optional feature); Computer (optional feature); Medical (optional feature); Networking (optional feature); Power Cable (optional feature); Telecommunications (optional feature); Video (optional feature)
View Details