Amphenol RF RF Standard Cable Assembly 175106-25-24.00

Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet
Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Standard Cable Assembly - 175106-25-24.00 - Richardson RFPD
Downers Grove, IL, United States
RF Standard Cable Assembly
175106-25-24.00
RF Standard Cable Assembly 175106-25-24.00
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site Datasheet
Swedesboro, NJ, United States
Coaxial Cable Assemblies
175106-25-24.00
Coaxial Cable Assemblies 175106-25-24.00
RF Cable Assembly N-Type Straight Jack t

RF Cable Assembly N-Type Straight Jack t

Buy Now
RF Cable Assemblies - 175106-25-24.00 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Cable Assemblies
175106-25-24.00
RF Cable Assemblies 175106-25-24.00
RF Cable Assemblies Strt Crimp Jack to Strt Plug RG400 24"

RF Cable Assemblies Strt Crimp Jack to Strt Plug RG400 24"

Buy Now Datasheet
Cable Assemblies - Coaxial Cables (RF) - 175106-25-24.00 - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Coaxial Cables (RF)
175106-25-24.00
Cable Assemblies - Coaxial Cables (RF) 175106-25-24.00
CBL ASSY NTYPE PLUG TO JACK 24"

CBL ASSY NTYPE PLUG TO JACK 24"

Supplier's Site

Technical Specifications

  Richardson RFPD Powell Electronics, Inc. VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 175106-25-24.00 175106-25-24.00 175106-25-24.00 175106-25-24.00
Product Name RF Standard Cable Assembly Coaxial Cable Assemblies RF Cable Assemblies Cable Assemblies - Coaxial Cables (RF)
Application RF RF RF
Unlock Full Specs
to access all available technical data

Similar Products

OBD 2 J1962 male to female OBD wires with braided hose - QLC16098 - QL-Custom Technology Limited
Specs
Application Automotive
Gender Male-Female
View Details
SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
QSFP+ - 10114734-3010HFLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 3.28 ft (10 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
Coaxial Cable - 1248845 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Networking
Cable Type Coaxial
Cable Length 32.81 ft (100 dm)
View Details