Amphenol RF RF Standard Cable Assembly 175106-07-48.00

Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet
Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Standard Cable Assembly - 175106-07-48.00 - Richardson RFPD
Downers Grove, IL, United States
RF Standard Cable Assembly
175106-07-48.00
RF Standard Cable Assembly 175106-07-48.00
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site Datasheet
RF Cable Assemblies - 175106-07-48.00 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Cable Assemblies
175106-07-48.00
RF Cable Assemblies 175106-07-48.00
RF Cable Assemblies N Str Plug to N Str Jack RG-142 48"

RF Cable Assemblies N Str Plug to N Str Jack RG-142 48"

Buy Now Datasheet
Cable Assemblies - Coaxial Cables (RF) - 175106-07-48.00 - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Coaxial Cables (RF)
175106-07-48.00
Cable Assemblies - Coaxial Cables (RF) 175106-07-48.00
CBL ASSY NTYPE PLUG TO JACK 4'

CBL ASSY NTYPE PLUG TO JACK 4'

Supplier's Site

Technical Specifications

  Richardson RFPD VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 175106-07-48.00 175106-07-48.00 175106-07-48.00
Product Name RF Standard Cable Assembly RF Cable Assemblies Cable Assemblies - Coaxial Cables (RF)
Application RF RF
Unlock Full Specs
to access all available technical data

Similar Products

Cable - 4 Pin Pogo Charger -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Application Power Cable
View Details
RF Cable Assemblies - 2016695-4 - TE Connectivity
Specs
Application RF
Product Type RP SMA Jack
Cable Length 0.6562 ft (2 dm)
View Details
4 suppliers
Precision Test Cable, 18.0 GHz, 15.0 ft. (4.57m) - CBL-15FT-SMNM+ - Mini-Circuits
Specs
Cable Length 15 ft (45.72 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
2 suppliers
Blue H05 V-K Single Fine Wire Stranded - 86023210 - Interpower
Specs
Standards / Certifications IEC
Rated Temperature -30 to 80 C (-22 to 176 F)
View Details