Amphenol RF Cable Assemblies 175106-07-24.00

Description
N-Type Plug to N-Type Jack RG-142 Cable
Request a Quote Datasheet
Description
N-Type Plug to N-Type Jack RG-142 Cable
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assemblies - 175106-07-24.00 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Cable Assemblies
175106-07-24.00
Cable Assemblies 175106-07-24.00
N-Type Plug to N-Type Jack RG-142 Cable

N-Type Plug to N-Type Jack RG-142 Cable

Buy Now
RF Standard Cable Assembly - 175106-07-24.00 - Richardson RFPD
Downers Grove, IL, United States
RF Standard Cable Assembly
175106-07-24.00
RF Standard Cable Assembly 175106-07-24.00
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site Datasheet
Cable Assemblies - Coaxial Cables (RF) - 175106-07-24.00 - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Coaxial Cables (RF)
175106-07-24.00
Cable Assemblies - Coaxial Cables (RF) 175106-07-24.00
CBL ASSY NTYPE PLUG TO JACK 24"

CBL ASSY NTYPE PLUG TO JACK 24"

Supplier's Site
RF Cable Assemblies - 175106-07-24.00 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Cable Assemblies
175106-07-24.00
RF Cable Assemblies 175106-07-24.00
RF Cable Assemblies N Str Plug to N Str Jack RG-142 24"

RF Cable Assemblies N Str Plug to N Str Jack RG-142 24"

Buy Now Datasheet

Technical Specifications

  Powell Electronics, Inc. Richardson RFPD Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 175106-07-24.00 175106-07-24.00 175106-07-24.00 175106-07-24.00
Product Name Cable Assemblies RF Standard Cable Assembly Cable Assemblies - Coaxial Cables (RF) RF Cable Assemblies
Application RF RF
Unlock Full Specs
to access all available technical data

Similar Products

13+13 Pos. Male-Female DIL 28 AWG Cable Assembly, 400mm, no Latches - G125-MC22605L0-0400F - Harwin Plc
Specs
Gender Female-Female
Standards / Certifications RoHS
Rated Temperature -65 to 150 C (-85 to 302 F)
View Details
Cable Assemblies - Coaxial Cables (RF) - 1024-60 - Shenzhen Shengyu Electronics Technology Limited
E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Length 5 ft (15.24 dm)
View Details
Accessories, Gate leads - GATELEAD MEDIUM POWER - Infineon Technologies AG
Specs
Standards / Certifications RoHS
View Details