"Cable Assembly Coaxial N-Type to N-Type Hand Formable .141 8.000"" (203.20mm)"
N DIRECT SOLDER PLUG TO N DIRECT SOLDER PLUG, USING 0.141 SEMI-RIGID HAND CONFORMABLE CABLE, VARIOUS LENGTH
CABLE ASSEMBLY, RF, N STRAIGHT PLUG, 8"; Connector Type A:N Type Straight Plug; Connector Type B:N Type Straight Plug; Coaxial Cable Type:0.141 Conformable; Impedance:50ohm; Cable Length - Imperial:8"; Cable Length - Metric:203mm RoHS Compliant: Yes
RF Cable Assemblies N Strt Plug - N Strt PLG UT-141C-FORM 8in
CBL ASSY NTYPE PLUG TO PLUG 8"
| DigiKey | Richardson RFPD | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Cable Assemblies | Cable Assemblies | Cable Assemblies | Cable Assemblies | Cable Assemblies |
| Product Number | 175101-R2-08.00-ND | 175101-R2-08.00 | 93T6881 | 175101-R2-08.00 | 175101-R2-08.00 |
| Product Name | Coaxial Cables (RF) | RF Standard Cable Assembly | Cable Assembly, Rf, N Straight Plug, 8; Connector Type A Amphenol Rf | RF Cable Assemblies | Cable Assemblies - Coaxial Cables (RF) |
| Application | RF | RF | RF | ||
| Cable Type | Coaxial | ||||
| Cable Length | 0.6667 ft (2.03 dm) | 0.6660 ft (2.03 dm) | 0.6667 ft (2.03 dm) | 0.6667 ft (2.03 dm) | |
| Gender | Male-Male |