"Cable Assembly Coaxial N-Type to N-Type Hand Formable .141 5.000"" (127.00mm)"
N DIRECT SOLDER PLUG TO N DIRECT SOLDER PLUG, USING 0.141 SEMI-RIGID HAND CONFORMABLE CABLE, VARIOUS LENGTH
CBL ASSY NTYPE PLUG TO PLUG 5" Product overview: 175101-R2-05.00 from Amphenol RF is a Cable Assembly for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Cable Assembly, Coaxial Cables (RF)(Cable Assemblies), electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 456-175101-R2-05.00 can be used for catalog matching and distributor lookup.
Manufacturer: AMPHENOL
Win Source Part Number: 905536-175101-R2-05.
Features: Cable Assembly Coaxial N-Type to N-Type Hand Formable .141 5.000" (127.00mm)
Package: Bulk
Family Name: 175101
Categories: Cable Assemblies
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 11 Weeks
HTSUS: 8544.20.0000
CABLE ASSEMBLY, RF, N STRAIGHT PLUG, 5"; Connector Type A:N Type Straight Plug; Connector Type B:N Type Straight Plug; Coaxial Cable Type:0.141 Conformable; Impedance:50ohm; Cable Length - Imperial:5"; Cable Length - Metric:127mm RoHS Compliant: Yes
CBL ASSY NTYPE PLUG TO PLUG 5"
RF Cable Assemblies N Strt Plug - N Strt PLG UT-141C-FORM 5in
| DigiKey | Richardson RFPD | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | Cable Assemblies | Cable Assemblies | Cable Assemblies | Cable Assemblies | Cable Assemblies | Cable Assemblies | Cable Assemblies |
| Product Number | 175101-R2-05.00-ND | 175101-R2-05.00 | 456-175101-R2-05.00 | 905536-175101-R2-05.00 | 93T6878 | 175101-R2-05.00 | 175101-R2-05.00 |
| Product Name | Coaxial Cables (RF) | RF Standard Cable Assembly | Cable Assembly | Coaxial Cables (RF) - 175101-R2-05.00 | Cable Assembly, Rf, N Straight Plug, 5; Connector Type A Amphenol Rf | Cable Assemblies - Coaxial Cables (RF) | RF Cable Assemblies |
| Application | RF | RF | RF | ||||
| Cable Type | Coaxial | ||||||
| Cable Length | 0.4167 ft (1.27 dm) | 0.4167 ft (1.27 dm) | 0.4167 ft (1.27 dm) | 0.4167 ft (1.27 dm) | 0.4167 ft (1.27 dm) | ||
| Gender | Male-Male |