"Cable Assembly Coaxial N-Type to N-Type Hand Formable .085 157.5"" (4.0m) 13.1'"
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
RF COAX, N STR PLUG-N STR PLUG, 4M; Connector Type A:N Type Straight Plug; Connector Type B:N Type Straight Plug; Coaxial Cable Type:0.085 Conformable; Impedance:50ohm; Cable Length - Imperial:157.48"; Cable Length - Metric:4m RoHS Compliant: Yes
CBL ASSY NTYPE PLUG TO PLUG 4M
RF Cable Assemblies N STR/N STR Plug PLG .085 Confm 4M
| DigiKey | Richardson RFPD | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Cable Assemblies | Cable Assemblies | Cable Assemblies | Cable Assemblies | Cable Assemblies |
| Product Number | 175101-R1-M4.00-ND | 175101-R1-M4.00 | 14AC2343 | 175101-R1-M4.00 | 175101-R1-M4.00 |
| Product Name | Coaxial Cables (RF) | RF Standard Cable Assembly | Rf Coax, N Str Plug-N Str Plug, 4M; Connector Type A Amphenol Rf | Cable Assemblies - Coaxial Cables (RF) | RF Cable Assemblies |
| Application | RF | RF | RF | RF |