Amphenol RF Coaxial Cables (RF) 175101-19-M4.00

Description
"Cable Assembly Coaxial N-Type to N-Type RG-58 157.5"" (4.0m) 13.1'"
Request a Quote Datasheet
Description
"Cable Assembly Coaxial N-Type to N-Type RG-58 157.5"" (4.0m) 13.1'"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cables (RF) - 175101-19-M4.00-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
175101-19-M4.00-ND
Coaxial Cables (RF) 175101-19-M4.00-ND
"Cable Assembly Coaxial N-Type to N-Type RG-58 157.5"" (4.0m) 13.1'"

"Cable Assembly Coaxial N-Type to N-Type RG-58 157.5"" (4.0m) 13.1'"

Buy Now Datasheet
Cable Assemblies - 175101-19-M4.00 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Cable Assemblies
175101-19-M4.00
Cable Assemblies 175101-19-M4.00
N-Type Plug to N-Type Plug RG-58 Cable

N-Type Plug to N-Type Plug RG-58 Cable

Buy Now
RF Standard Cable Assembly - 175101-19-M4.00 - Richardson RFPD
Downers Grove, IL, United States
RF Standard Cable Assembly
175101-19-M4.00
RF Standard Cable Assembly 175101-19-M4.00
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
Rf Coax, N Str Plug-N Str Plug, 4M; Connector Type A Amphenol Rf - 14AC2368 - Newark, An Avnet Company
Chicago, IL, United States
Rf Coax, N Str Plug-N Str Plug, 4M; Connector Type A Amphenol Rf
14AC2368
Rf Coax, N Str Plug-N Str Plug, 4M; Connector Type A Amphenol Rf 14AC2368
RF COAX, N STR PLUG-N STR PLUG, 4M; Connector Type A:N Type Straight Plug; Connector Type B:N Type Straight Plug; Coaxial Cable Type:RG58; Impedance:50ohm; Cable Length - Imperial:157.48"; Cable Length - Metric:4m; Jacket Color:- RoHS Compliant: Yes

RF COAX, N STR PLUG-N STR PLUG, 4M; Connector Type A:N Type Straight Plug; Connector Type B:N Type Straight Plug; Coaxial Cable Type:RG58; Impedance:50ohm; Cable Length - Imperial:157.48"; Cable Length - Metric:4m; Jacket Color:- RoHS Compliant: Yes

Supplier's Site Datasheet
Cable Assemblies - Coaxial Cables (RF) - 175101-19-M4.00 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Cable Assemblies - Coaxial Cables (RF)
175101-19-M4.00
Cable Assemblies - Coaxial Cables (RF) 175101-19-M4.00
CBL ASSY NTYPE PLUG TO PLUG 4M

CBL ASSY NTYPE PLUG TO PLUG 4M

Supplier's Site
RF Cable Assemblies - 175101-19-M4.00 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Cable Assemblies
175101-19-M4.00
RF Cable Assemblies 175101-19-M4.00
RF Cable Assemblies N STR/N STR Plug RG-58 Cbl 4M

RF Cable Assemblies N STR/N STR Plug RG-58 Cbl 4M

Buy Now Datasheet

Technical Specifications

  DigiKey Powell Electronics, Inc. Richardson RFPD Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 175101-19-M4.00-ND 175101-19-M4.00 175101-19-M4.00 14AC2368 175101-19-M4.00 175101-19-M4.00
Product Name Coaxial Cables (RF) Cable Assemblies RF Standard Cable Assembly Rf Coax, N Str Plug-N Str Plug, 4M; Connector Type A Amphenol Rf Cable Assemblies - Coaxial Cables (RF) RF Cable Assemblies
Application RF RF RF RF
Cable Type Coaxial Coaxial
Cable Length 13.12 ft (40 dm) 13.12 ft (40 dm)
Unlock Full Specs
to access all available technical data

Similar Products

USB CABLES - 10114548-0150LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Product Type Serial; USB
View Details
Cable Connector Assembly 0.5M PVC M12 RAL-005-002 -  - Sensata Technologies
Specs
Connector Type M12
View Details
Connecting cable - 706-100/326-100 - WAGO
Specs
Application Instrumentation and Control
Product Type open-ended
Cable Length 3.28 ft (10 dm)
View Details
2 suppliers