Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
N-Type Plug to N-Type Plug RG-58 Cable
"Cable Assembly Coaxial N-Type to N-Type RG-58 78.7"" (2.0m) 6.6'"
RF Cable Assemblies N STR/N STR Plug RG-58 Cbl 2M
CBL ASSY NTYPE PLUG TO PLUG 6.6'
RF COAX, N STR PLUG-N STR PLUG, 2M; Connector Type A:N Type Straight Plug; Connector Type B:N Type Straight Plug; Coaxial Cable Type:RG58; Impedance:50ohm; Cable Length - Imperial:78.74"; Cable Length - Metric:2m; Jacket Color:- RoHS Compliant: Yes
| Richardson RFPD | Powell Electronics, Inc. | DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Cable Assemblies | Cable Assemblies | Cable Assemblies | Cable Assemblies | Cable Assemblies | Cable Assemblies |
| Product Number | 175101-19-M2.00 | 175101-19-M2.00 | 175101-19-M2.00-ND | 175101-19-M2.00 | 175101-19-M2.00 | 14AC2367 |
| Product Name | RF Standard Cable Assembly | Cable Assemblies | Coaxial Cables (RF) | RF Cable Assemblies | Cable Assemblies - Coaxial Cables (RF) | Rf Coax, N Str Plug-N Str Plug, 2M; Connector Type A Amphenol Rf |
| Application | RF | RF | RF | RF | ||
| Cable Type | Coaxial | Coaxial | ||||
| Product Type | RG-58 |