Amphenol RF Coaxial Cables (RF) 175101-19-M0.50

Description
"Cable Assembly Coaxial N-Type to N-Type RG-58 19.69"" (500.00mm)"
Request a Quote Datasheet
Description
"Cable Assembly Coaxial N-Type to N-Type RG-58 19.69"" (500.00mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cables (RF) - ARF2611-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
ARF2611-ND
Coaxial Cables (RF) ARF2611-ND
"Cable Assembly Coaxial N-Type to N-Type RG-58 19.69"" (500.00mm)"

"Cable Assembly Coaxial N-Type to N-Type RG-58 19.69"" (500.00mm)"

Buy Now Datasheet
Cable Assembly - 456-175101-19-M0.50 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Cable Assembly
456-175101-19-M0.50
Cable Assembly 456-175101-19-M0.50
CBL ASSY NTYPE PLUG-PLUG 19.69" Product overview: 175101-19-M0.50 from Amphenol RF is a Cable Assembly for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Cable Assembly, Coaxial Cables (RF)(Cable Assemblies), electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 456-175101-19-M0.50 can be used for catalog matching and distributor lookup.

CBL ASSY NTYPE PLUG-PLUG 19.69" Product overview: 175101-19-M0.50 from Amphenol RF is a Cable Assembly for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Cable Assembly, Coaxial Cables (RF)(Cable Assemblies), electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 456-175101-19-M0.50 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Coaxial Cables (RF) - 175101-19-M0.50
1092078-175101-19-M0.50
Coaxial Cables (RF) - 175101-19-M0.50 1092078-175101-19-M0.50
Manufacturer: Amphenol RF Division Win Source Part Number: 1092078-175101-19-M0 .50 Features: Shielded Gender: Male to Male Length: 19.69" (500.00mm) Cable Type: RG-58 Impedance: 50 Ohm Style: N-Type to N-Type 1st Connector: N Male Plug 2nd Connector: N Male Plug Categories: Cable Assemblies Status: Active Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance

Manufacturer: Amphenol RF Division
Win Source Part Number: 1092078-175101-19-M0.50
Features: Shielded
Gender: Male to Male
Length: 19.69" (500.00mm)
Cable Type: RG-58
Impedance: 50 Ohm
Style: N-Type to N-Type
1st Connector: N Male Plug
2nd Connector: N Male Plug
Categories: Cable Assemblies
Status: Active
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
RF Standard Cable Assembly - 175101-19-M0.50 - Richardson RFPD
Downers Grove, IL, United States
RF Standard Cable Assembly
175101-19-M0.50
RF Standard Cable Assembly 175101-19-M0.50
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
Cable Assemblies - 175101-19-M0.50 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Cable Assemblies
175101-19-M0.50
Cable Assemblies 175101-19-M0.50
N-Type Plug to N-Type Plug RG-58 Cable

N-Type Plug to N-Type Plug RG-58 Cable

Buy Now
RF Cable Assemblies - 175101-19-M0.50 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Cable Assemblies
175101-19-M0.50
RF Cable Assemblies 175101-19-M0.50
RF Cable Assemblies N STR/N STR Plug RG-58 Cbl .5M

RF Cable Assemblies N STR/N STR Plug RG-58 Cbl .5M

Buy Now Datasheet
Rf Coax, N Str Plug-N Str Plug, 500Mm; Connector Type A Amphenol Rf - 14AC2364 - Newark, An Avnet Company
Chicago, IL, United States
Rf Coax, N Str Plug-N Str Plug, 500Mm; Connector Type A Amphenol Rf
14AC2364
Rf Coax, N Str Plug-N Str Plug, 500Mm; Connector Type A Amphenol Rf 14AC2364
RF COAX, N STR PLUG-N STR PLUG, 500MM; Connector Type A:N Type Straight Plug; Connector Type B:N Type Straight Plug; Coaxial Cable Type:RG58; Impedance:50ohm; Cable Length - Imperial:19.69"; Cable Length - Metric:500mm RoHS Compliant: Yes

RF COAX, N STR PLUG-N STR PLUG, 500MM; Connector Type A:N Type Straight Plug; Connector Type B:N Type Straight Plug; Coaxial Cable Type:RG58; Impedance:50ohm; Cable Length - Imperial:19.69"; Cable Length - Metric:500mm RoHS Compliant: Yes

Supplier's Site Datasheet
Cable Assemblies - Coaxial Cables (RF) - 175101-19-M0.50 - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Coaxial Cables (RF)
175101-19-M0.50
Cable Assemblies - Coaxial Cables (RF) 175101-19-M0.50
CBL ASSY NTYPE PLUG-PLUG 19.69"

CBL ASSY NTYPE PLUG-PLUG 19.69"

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Richardson RFPD Powell Electronics, Inc. VAST STOCK CO., LIMITED Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number ARF2611-ND 456-175101-19-M0.50 1092078-175101-19-M0.50 175101-19-M0.50 175101-19-M0.50 175101-19-M0.50 14AC2364 175101-19-M0.50
Product Name Coaxial Cables (RF) Cable Assembly Coaxial Cables (RF) - 175101-19-M0.50 RF Standard Cable Assembly Cable Assemblies RF Cable Assemblies Rf Coax, N Str Plug-N Str Plug, 500Mm; Connector Type A Amphenol Rf Cable Assemblies - Coaxial Cables (RF)
Application RF RF RF RF
Cable Type Coaxial Coaxial
Cable Length 1.64 ft (5 dm) 1.64 ft (5 dm) 1.64 ft (5 dm) 1.64 ft (5 dm)
Connector Type Type N N Type Straight Plug
Unlock Full Specs
to access all available technical data

Similar Products

Renault 12Pin OBD2 Diagnostic cable - QLC16091 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
2350-1300-20 | Saf-D-Grid ® 300 Single-Ended “T” Latch Plug Power Cord - 2350-1300-20 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
2 suppliers
mini-SAS HD - 10112632-121LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Board Connector
Standards / Certifications RoHS; UL Recognized Component Mark (US and Canadian)
View Details
Ethernet Cable - 1757236 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Audio; LAN / Ethernet; Networking
Cable Type Cat 6; Coaxial
Cable Shielding S/ftp
View Details