Amphenol RF Coaxial Cables (RF) 175101-19-24.00

Description
"Cable Assembly Coaxial N-Type to N-Type RG-58 24.00"" (609.60mm)"
Request a Quote Datasheet
Description
"Cable Assembly Coaxial N-Type to N-Type RG-58 24.00"" (609.60mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cables (RF) - ACX2107-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
ACX2107-ND
Coaxial Cables (RF) ACX2107-ND
"Cable Assembly Coaxial N-Type to N-Type RG-58 24.00"" (609.60mm)"

"Cable Assembly Coaxial N-Type to N-Type RG-58 24.00"" (609.60mm)"

Buy Now Datasheet
RF Standard Cable Assembly - 175101-19-24.00 - Richardson RFPD
Downers Grove, IL, United States
RF Standard Cable Assembly
175101-19-24.00
RF Standard Cable Assembly 175101-19-24.00
N CRIMP PLUG TO N CRIMP PLUG, USING RG-58 CABLE

N CRIMP PLUG TO N CRIMP PLUG, USING RG-58 CABLE

Supplier's Site
Cable Assemblies - 175101-19-24.00 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Cable Assemblies
175101-19-24.00
Cable Assemblies 175101-19-24.00
N-Type Plug to N-Type Plug RG-58 Cable

N-Type Plug to N-Type Plug RG-58 Cable

Buy Now
Cable Assembly, Rf, N Straight Plug, 24; Connector Type A Amphenol Rf - 93T6891 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assembly, Rf, N Straight Plug, 24; Connector Type A Amphenol Rf
93T6891
Cable Assembly, Rf, N Straight Plug, 24; Connector Type A Amphenol Rf 93T6891
CABLE ASSEMBLY, RF, N STRAIGHT PLUG, 24"; Connector Type A:N Type Straight Plug; Connector Type B:N Type Straight Plug; Coaxial Cable Type:RG58; Impedance:50ohm; Cable Length - Imperial:2ft; Cable Length - Metric:610mm RoHS Compliant: Yes

CABLE ASSEMBLY, RF, N STRAIGHT PLUG, 24"; Connector Type A:N Type Straight Plug; Connector Type B:N Type Straight Plug; Coaxial Cable Type:RG58; Impedance:50ohm; Cable Length - Imperial:2ft; Cable Length - Metric:610mm RoHS Compliant: Yes

Supplier's Site Datasheet
RF Cable Assemblies - 175101-19-24.00 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Cable Assemblies
175101-19-24.00
RF Cable Assemblies 175101-19-24.00
RF Cable Assemblies N Strt Plug - N Strt Plug on RG-58 24in

RF Cable Assemblies N Strt Plug - N Strt Plug on RG-58 24in

Buy Now Datasheet
Cable Assemblies - Coaxial Cables (RF) - 175101-19-24.00 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Cable Assemblies - Coaxial Cables (RF)
175101-19-24.00
Cable Assemblies - Coaxial Cables (RF) 175101-19-24.00
CBL ASSY NTYPE PLUG TO PLUG 24"

CBL ASSY NTYPE PLUG TO PLUG 24"

Supplier's Site

Technical Specifications

  DigiKey Richardson RFPD Powell Electronics, Inc. Newark, An Avnet Company VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number ACX2107-ND 175101-19-24.00 175101-19-24.00 93T6891 175101-19-24.00 175101-19-24.00
Product Name Coaxial Cables (RF) RF Standard Cable Assembly Cable Assemblies Cable Assembly, Rf, N Straight Plug, 24; Connector Type A Amphenol Rf RF Cable Assemblies Cable Assemblies - Coaxial Cables (RF)
Application RF RF RF
Cable Type Coaxial
Cable Length 2 ft (6.1 dm) 2 ft (6.1 dm) 2 ft (6.1 dm) 2 ft (6.1 dm)
Gender Male-Male
Unlock Full Specs
to access all available technical data

Similar Products

Truck Overmolded J1939 9-Pin Male to Dual Female Splitter - QLC16013 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Ethernet Cable - 1367982 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application LAN / Ethernet; Networking
Cable Type Cat 6; Coaxial
Cable Shielding S/ftp
View Details