Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
"Cable Assembly Coaxial N-Type to N-Type LMR 400 19.69"" (500.00mm)"
RF Cable Assemblies N STR/N STR Plug LMR 400 Cbl .5M
RF COAX, N STR PLUG-N STR PLUG, 500MM; Connector Type A:N Type Straight Plug; Connector Type B:N Type Straight Plug; Coaxial Cable Type:LMR-400; Impedance:50ohm; Cable Length - Imperial:19.69"; Cable Length - Metric:500mm RoHS Compliant: Yes
CBL ASSY NTYPE PLUG-PLUG 19.69"
| Richardson RFPD | DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Cable Assemblies | Cable Assemblies | Cable Assemblies | Cable Assemblies | Cable Assemblies |
| Product Number | 175101-10-M0.50 | ARF2641-ND | 175101-10-M0.50 | 14AC2357 | 175101-10-M0.50 |
| Product Name | RF Standard Cable Assembly | Coaxial Cables (RF) | RF Cable Assemblies | Rf Coax, N Str Plug-N Str Plug, 500Mm; Connector Type A Amphenol Rf | Cable Assemblies - Coaxial Cables (RF) |
| Application | RF | RF | RF | RF | |
| Cable Type | Coaxial | Coaxial | |||
| Product Type | LMR-400 |