Amphenol RF Coaxial Cables (RF) 175101-10-72.00

Description
"Cable Assembly Coaxial N-Type to N-Type LMR 400 72.0"" (1.8m) 6.0'"
Request a Quote Datasheet
Description
"Cable Assembly Coaxial N-Type to N-Type LMR 400 72.0"" (1.8m) 6.0'"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cables (RF) - ACX2117-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
ACX2117-ND
Coaxial Cables (RF) ACX2117-ND
"Cable Assembly Coaxial N-Type to N-Type LMR 400 72.0"" (1.8m) 6.0'"

"Cable Assembly Coaxial N-Type to N-Type LMR 400 72.0"" (1.8m) 6.0'"

Buy Now Datasheet
RF Standard Cable Assembly - 175101-10-72.00 - Richardson RFPD
Downers Grove, IL, United States
RF Standard Cable Assembly
175101-10-72.00
RF Standard Cable Assembly 175101-10-72.00
N STR CRIMP PLUG TO N STR CRIMP PLUG LMR 400 CABLE

N STR CRIMP PLUG TO N STR CRIMP PLUG LMR 400 CABLE

Supplier's Site Datasheet
Cable Assembly, Rf, N Straight Plug, 72; Connector Type A Amphenol Rf - 93T6888 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assembly, Rf, N Straight Plug, 72; Connector Type A Amphenol Rf
93T6888
Cable Assembly, Rf, N Straight Plug, 72; Connector Type A Amphenol Rf 93T6888
CABLE ASSEMBLY, RF, N STRAIGHT PLUG, 72"; Connector Type A:N Type Straight Plug; Connector Type B:N Type Straight Plug; Coaxial Cable Type:LMR-400; Impedance:50ohm; Cable Length - Imperial:6ft; Cable Length - Metric:1.8m RoHS Compliant: Yes

CABLE ASSEMBLY, RF, N STRAIGHT PLUG, 72"; Connector Type A:N Type Straight Plug; Connector Type B:N Type Straight Plug; Coaxial Cable Type:LMR-400; Impedance:50ohm; Cable Length - Imperial:6ft; Cable Length - Metric:1.8m RoHS Compliant: Yes

Supplier's Site
Cable Assemblies - Coaxial Cables (RF) - 175101-10-72.00 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Cable Assemblies - Coaxial Cables (RF)
175101-10-72.00
Cable Assemblies - Coaxial Cables (RF) 175101-10-72.00
CBL ASSY NTYPE PLUG TO PLUG 6'

CBL ASSY NTYPE PLUG TO PLUG 6'

Supplier's Site
RF Cable Assemblies - 175101-10-72.00 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Cable Assemblies
175101-10-72.00
RF Cable Assemblies 175101-10-72.00
RF Cable Assemblies N Strt Plug - N Strt Plug on LMR 400 72in

RF Cable Assemblies N Strt Plug - N Strt Plug on LMR 400 72in

Buy Now Datasheet

Technical Specifications

  DigiKey Richardson RFPD Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number ACX2117-ND 175101-10-72.00 93T6888 175101-10-72.00 175101-10-72.00
Product Name Coaxial Cables (RF) RF Standard Cable Assembly Cable Assembly, Rf, N Straight Plug, 72; Connector Type A Amphenol Rf Cable Assemblies - Coaxial Cables (RF) RF Cable Assemblies
Application RF RF RF
Cable Type Coaxial
Cable Length 6 ft (18.29 dm) 5.91 ft (18 dm) 6 ft (18.29 dm) 6 ft (18.29 dm)
Gender Male-Male
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Rotary System Cable, Type 5, Zinc Barrel to Stainless Ball - AC-CAH0-5-2000-018 - Southco
Specs
Application Instrumentation and Control
Cable Length 6.56 ft (20 dm)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details
Stability Cables - SF-SMA-MM-60-LP - Maury Microwave
Specs
Application RF
Connector Type SMA
View Details