Amphenol RF Coaxial Cables (RF) 175101-10-48.00

Description
"Cable Assembly Coaxial N-Type to N-Type LMR 400 48.0"" (1.2m) 4.0'"
Request a Quote Datasheet
Description
"Cable Assembly Coaxial N-Type to N-Type LMR 400 48.0"" (1.2m) 4.0'"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cables (RF) - ACX2102-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
ACX2102-ND
Coaxial Cables (RF) ACX2102-ND
"Cable Assembly Coaxial N-Type to N-Type LMR 400 48.0"" (1.2m) 4.0'"

"Cable Assembly Coaxial N-Type to N-Type LMR 400 48.0"" (1.2m) 4.0'"

Buy Now Datasheet
RF Standard Cable Assembly - 175101-10-48.00 - Richardson RFPD
Downers Grove, IL, United States
RF Standard Cable Assembly
175101-10-48.00
RF Standard Cable Assembly 175101-10-48.00
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site Datasheet
Cable Assembly, Rf, N Straight Plug, 48; Connector Type A Amphenol Rf - 61T6136 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assembly, Rf, N Straight Plug, 48; Connector Type A Amphenol Rf
61T6136
Cable Assembly, Rf, N Straight Plug, 48; Connector Type A Amphenol Rf 61T6136
CABLE ASSEMBLY, RF, N STRAIGHT PLUG, 48"; Connector Type A:N Type Straight Plug; Connector Type B:N Type Straight Plug; Coaxial Cable Type:LMR-400; Impedance:50ohm; Cable Length - Imperial:4ft; Cable Length - Metric:1.2m RoHS Compliant: Yes

CABLE ASSEMBLY, RF, N STRAIGHT PLUG, 48"; Connector Type A:N Type Straight Plug; Connector Type B:N Type Straight Plug; Coaxial Cable Type:LMR-400; Impedance:50ohm; Cable Length - Imperial:4ft; Cable Length - Metric:1.2m RoHS Compliant: Yes

Supplier's Site Datasheet
Cable Assemblies - Coaxial Cables (RF) - 175101-10-48.00 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Cable Assemblies - Coaxial Cables (RF)
175101-10-48.00
Cable Assemblies - Coaxial Cables (RF) 175101-10-48.00
CBL ASSY NTYPE PLUG TO PLUG 4'

CBL ASSY NTYPE PLUG TO PLUG 4'

Supplier's Site
RF Cable Assemblies - 175101-10-48.00 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Cable Assemblies
175101-10-48.00
RF Cable Assemblies 175101-10-48.00
RF Cable Assemblies N Str Plug to N Str Plug LMR 400 48in

RF Cable Assemblies N Str Plug to N Str Plug LMR 400 48in

Buy Now Datasheet

Technical Specifications

  DigiKey Richardson RFPD Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number ACX2102-ND 175101-10-48.00 61T6136 175101-10-48.00 175101-10-48.00
Product Name Coaxial Cables (RF) RF Standard Cable Assembly Cable Assembly, Rf, N Straight Plug, 48; Connector Type A Amphenol Rf Cable Assemblies - Coaxial Cables (RF) RF Cable Assemblies
Application RF RF RF
Cable Type Coaxial
Cable Length 4 ft (12.19 dm) 3.94 ft (12 dm) 4 ft (12.19 dm) 4 ft (12.19 dm)
Gender Male-Male
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
QSFP+ - 10093084-3070LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 22.97 ft (70 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
Coaxial Cable - 1407762 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Networking
Cable Type Coaxial
Cable Length 9.84 ft (30 dm)
View Details